Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$63.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$75.44
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$72.27
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$64.18
|
-
|
Buy Now | |
RS Americas
from US$85.27
|
-
|
Buy Now | |
element14
from US$83.14
|
-
|
Buy Now | |
TRC Electronics
from US$77.29
|
-
|
Buy Now | |
Buerklin
from US$72.21
|
-
|
Buy Now | |
Distrelec
from US$80.46
|
-
|
Buy Now | |
Sager
from US$70.90
|
-
|
Buy Now | |
Farnell
from US$63.29
|
-
|
Buy Now |
30W, 10.2mm | |
Input Voltage | Sep-18VDC |
Output Voltage | ±12 |
Output Current | 1250/1250mA |
Efficiency | 89% |
Package Style | 2" x 1", DIP6, Non-conductive Plastic (UL94 V-0 rated) |
Length | 25.4mm |
Width | 50.8mm |
Weight | 32gg |
country of origin | TW |
ESD Sensitive | No |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Converter Isolated +/-12V 30W | RS |
Dc-Dc Converter, 2 O/P, 30W | Newark Electronics |
DC-DC Converter, Medical, Dual, 30W, 9-18Vin, +-12Vout, 1250mA, THM 30 Series | TRACO Power THM 30-1222 | RS Americas |
DC-DC CONVERTER, MEDICAL, 2 O/P, 30W | element14 |
Medical DC/DC Converter Wide 2:1 Input Voltage Range 2xMOPP, Dual Output | TRC Electronics |
DC/DC-Wandler, 9-18 VDC, 30 W, 2 Ausgänge, ±12 VDC, 88.5 % Wirkungsgrad, THM 30-1222 | Buerklin |
Traco Power DC/DC Converter 9 ... 18V 12V 1.25A 30W | Distrelec |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a THM 30-1222?
Additional datasheets, footprints and schematics for THM 30-1222 are listed on our Part Details page. You can also find images and similar parts to THM 30-1222 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THM 30-1222 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THM 30-1222 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THM 30-1222 fall under?
The THM 30-1222 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to THM 30-1222 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THM 30-1222 you can contact the distributor directly for product support, shipping queries etc.
Is the THM 30-1222 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THM 30-1222 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for THM 30-1222.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THM 30-1222 often in real-time on the comparison pages.
What if I can't find stock of THM 30-1222?
You can fill out our help required form which you can use to request a quote for THM 30-1222 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.