Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$46.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$54.06
|
18
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$52.57
|
11
in stock
|
Buy Now | |
RS Americas
from US$58.20
|
10
in stock
|
Buy Now | |
Distrelec
from US$56.71
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$46.67
|
-
|
Buy Now | |
TRC Electronics
from US$55.33
|
-
|
Buy Now | |
Buerklin
from US$52.54
|
-
|
Buy Now | |
Sager
from US$50.75
|
-
|
Buy Now | |
Farnell
from US$53.97
|
-
|
Buy Now |
10W, 10.2mm | |
Input Voltage | 18-75VDC |
Output Voltage | 5 |
Output Current | 2000mA |
Efficiency | 87% |
Package Style | DIP24, Non-conductive Plastic (UL94 V-0 rated) |
Length | 31.8mm |
Width | 20.3mm |
Weight | 14gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC Converter Isolated 5V 2A 10W | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
TRACOPOWER Iso DC-DC Converter, Vin 18 to 75Vdc, Vout 5Vdc, I/O isolation 5000V ac | TRACO Power THM 10-4811WI | RS Americas |
Traco Power DC/DC Converter 18 ... 75V 5V 2A 10W | Distrelec |
Dc-Dc Converter, Medical, 5V, 2A, Dip | Newark Electronics |
Medical DC-DC Converter DIP-24 Package 2xMOPP | TRC Electronics |
DC/DC-Wandler, 18-75 VDC, 10 W, 1 Ausgang, 5 VDC, 86.5 % Wirkungsgrad, THM 10-4811WI | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
DC-DC CONV, ISO POL, 1 O/P, 2A, 5V | Farnell |
Where can I find additional details, specifications and documents for a THM 10-4811WI?
Additional datasheets, footprints and schematics for THM 10-4811WI are listed on our Part Details page. You can also find images and similar parts to THM 10-4811WI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THM 10-4811WI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THM 10-4811WI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THM 10-4811WI fall under?
The THM 10-4811WI is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to THM 10-4811WI when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THM 10-4811WI you can contact the distributor directly for product support, shipping queries etc.
Is the THM 10-4811WI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THM 10-4811WI have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Distrelec and Newark Electronics have stock available or on a lead time for THM 10-4811WI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THM 10-4811WI often in real-time on the comparison pages.
What if I can't find stock of THM 10-4811WI?
You can fill out our help required form which you can use to request a quote for THM 10-4811WI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.