Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$42.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$47.16
|
119
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$47.77
|
24
in stock
|
Buy Now | |
Conrad
from US$70.58
|
11
in stock
|
Buy Now | |
Buerklin
from US$47.74
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$42.42
|
-
|
Buy Now | |
RS Americas
from US$46.64
|
-
|
Buy Now | |
TRC Electronics
from US$50.29
|
-
|
Buy Now | |
Distrelec
from US$50.03
|
-
|
Buy Now | |
Sager
from US$46.13
|
-
|
Buy Now | |
Farnell
from US$49.08
|
-
|
Buy Now |
10W, 10.2mm | |
Input Voltage | 4.5-9VDC |
Output Voltage | 12 |
Output Current | 830mA |
Efficiency | 87% |
Package Style | DIP24, Non-conductive Plastic (UL94 V-0 rated) |
Length | 31.8mm |
Width | 20.3mm |
Weight | 14gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC Converter Isolated 12V 0.83A 10W | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
4:1 input range, input/output insulation 5000 VAC for 250 VAC operating voltage, 2 x MOP medical approval according to IEC/EN 60601-1, 3rd edition, low leakage current, input filter according to EN 55022, class A.This text is machine translated. | Conrad |
DC/DC-Wandler, 4,5-9 VDC, 10 W, 1 Ausgang, 12 VDC, 86.5 % Wirkungsgrad, THM 10-0512WI | Buerklin |
Dc-Dc Converter, Medical, 12V, 0.83A, Dip | Newark Electronics |
TRACOPOWER Iso DC-DC Converter, Vin 4.5 to 9Vdc, Vout 12Vdc, I/O isolation 5000V ac | TRACO Power THM 10-0512WI | RS Americas |
Medical DC-DC Converter DIP-24 Package 2xMOPP | TRC Electronics |
Traco Power DC/DC Converter 4.5 ... 9V 12V 830mA 10W | Distrelec |
Isolated DC/DC Converters - Through Hole | Sager |
DC-DC CONV, ISO POL, 1 O/P, 0.83A, 12V | Farnell |
Where can I find additional details, specifications and documents for a THM 10-0512WI?
Additional datasheets, footprints and schematics for THM 10-0512WI are listed on our Part Details page. You can also find images and similar parts to THM 10-0512WI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THM 10-0512WI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THM 10-0512WI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THM 10-0512WI fall under?
The THM 10-0512WI is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to THM 10-0512WI when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THM 10-0512WI you can contact the distributor directly for product support, shipping queries etc.
Is the THM 10-0512WI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THM 10-0512WI have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Conrad, Buerklin and Newark Electronics have stock available or on a lead time for THM 10-0512WI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THM 10-0512WI often in real-time on the comparison pages.
What if I can't find stock of THM 10-0512WI?
You can fill out our help required form which you can use to request a quote for THM 10-0512WI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.