Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Relay Mounting | Through Hole |
---|---|
Load Current | 1A |
Operating Voltage Min | 24VAC |
Operating Voltage Max | 240VAC |
Switching Mode | - |
Timer Functions | On-Delay |
Control Voltage AC Min | - |
Contact Current | 1A |
Where can I find additional details, specifications and documents for a THL-8024U-40?
Additional datasheets, footprints and schematics for THL-8024U-40 are listed on our Part Details page. You can also find images and similar parts to THL-8024U-40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THL-8024U-40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THL-8024U-40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THL-8024U-40 fall under?
The THL-8024U-40 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to THL-8024U-40 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THL-8024U-40 you can contact the distributor directly for product support, shipping queries etc.
Is the THL-8024U-40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THL-8024U-40 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for THL-8024U-40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THL-8024U-40 often in real-time on the comparison pages.
What if I can't find stock of THL-8024U-40?
You can fill out our help required form which you can use to request a quote for THL-8024U-40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.