Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.52
|
No stock
|
Buy Now | |
Newark Electronics
from US$19.13
|
5
in stock
|
Buy Now | |
RS Americas
from US$20.03
|
-
|
Buy Now | |
element14
from US$19.92
|
-
|
Buy Now | |
TRC Electronics
from US$19.69
|
-
|
Buy Now | |
Buerklin
from US$18.69
|
-
|
Buy Now | |
Distrelec
from US$24.44
|
-
|
Buy Now | |
Sager
from US$19.08
|
-
|
Buy Now |
3W, 8.25mm | |
Input Voltage | 18-75VDC |
Output Voltage | 15 |
Output Current | 200mA |
Efficiency | 80% |
Package Style | SMD 16 Pin, Non-conductive Plastic (UL94 V-0 rated) |
Length | 24mm |
Width | 18.1mm |
Weight | 4.2gg |
country of origin | TW |
MSL level | Level 2 (J-STD-033C) |
ESD Sensitive | No |
Dc-Dc Converter, 15V, 0.2A | Newark Electronics |
Power Supply | RS Americas |
DC-DC CONVERTER, 15V, 0.2A | element14 |
DC-DC Converter SMD Package Wide 4:1 Input Voltage Range | TRC Electronics |
DC/DC-Wandler, 18-75 VDC, 3 W, 1 Ausgang, 15 VDC, 80 % Wirkungsgrad, THL 3-4813WISM | Buerklin |
Traco Power DC/DC Converter 18 ... 75V 15V 200mA 3W | Distrelec |
Isolated DC/DC Converters - SMD | Sager |
Where can I find additional details, specifications and documents for a THL 3-4813WISM?
Additional datasheets, footprints and schematics for THL 3-4813WISM are listed on our Part Details page. You can also find images and similar parts to THL 3-4813WISM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THL 3-4813WISM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THL 3-4813WISM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THL 3-4813WISM fall under?
The THL 3-4813WISM is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to THL 3-4813WISM when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THL 3-4813WISM you can contact the distributor directly for product support, shipping queries etc.
Is the THL 3-4813WISM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THL 3-4813WISM have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TRC Electronics and Buerklin have stock available or on a lead time for THL 3-4813WISM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THL 3-4813WISM often in real-time on the comparison pages.
What if I can't find stock of THL 3-4813WISM?
You can fill out our help required form which you can use to request a quote for THL 3-4813WISM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.