Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.09
|
No stock
|
Buy Now | |
Distrelec
from US$22.99
|
38
in stock
|
Buy Now | |
Conrad
from US$31.01
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$19.13
|
-
|
Buy Now | |
RS Americas
from US$20.03
|
-
|
Buy Now | |
element14
from US$24.24
|
-
|
Buy Now | |
TRC Electronics
from US$19.69
|
-
|
Buy Now | |
Buerklin
from US$18.69
|
-
|
Buy Now | |
Sager
from US$19.08
|
-
|
Buy Now | |
Farnell
from US$20.52
|
-
|
Buy Now |
3W, 8.25mm | |
Input Voltage | 18-75VDC |
Output Voltage | 5 |
Output Current | 600mA |
Efficiency | 78% |
Package Style | SMD 16 Pin, Non-conductive Plastic (UL94 V-0 rated) |
Length | 24mm |
Width | 18.1mm |
Weight | 4.2gg |
country of origin | TW |
MSL level | Level 2 (J-STD-033C) |
ESD Sensitive | No |
Traco Power DC/DC Converter 18 ... 75V 5V 600mA 3W | Distrelec |
Compact design in the SMD casing, 4:1 input range, input/output insulation 1500 V/DC, suitable for lead-free reflow soldering process, MSL 2a, short-circuit proof, external on/off, input filter according to EN 55022, class A.This text is machine translated. | Conrad |
DC/DC converter,18-75Vin,5Vout 600mA 3W | RS |
Dc-Dc Converter, 5V, 0.6A | Newark Electronics |
TRACOPOWER Iso DC-DC Converter, Vin 18 to 75Vdc, Vout 5Vdc, I/O isolation 1500Vdc | TRACO Power THL 3-4811WISM | RS Americas |
DC-DC CONVERTER, 5V, 0.6A | element14 |
DC-DC Converter SMD Package Wide 4:1 Input Voltage Range | TRC Electronics |
DC/DC-Wandler, 18-75 VDC, 3 W, 1 Ausgang, 5 VDC, 78 % Wirkungsgrad, THL 3-4811WISM | Buerklin |
Isolated DC/DC Converters - SMD | Sager |
Where can I find additional details, specifications and documents for a THL 3-4811WISM?
Additional datasheets, footprints and schematics for THL 3-4811WISM are listed on our Part Details page. You can also find images and similar parts to THL 3-4811WISM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THL 3-4811WISM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THL 3-4811WISM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THL 3-4811WISM fall under?
The THL 3-4811WISM is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to THL 3-4811WISM when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THL 3-4811WISM you can contact the distributor directly for product support, shipping queries etc.
Is the THL 3-4811WISM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THL 3-4811WISM have stock available?
Authorised distributors including Distrelec, Conrad, RS, Newark Electronics and RS Americas have stock available or on a lead time for THL 3-4811WISM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THL 3-4811WISM often in real-time on the comparison pages.
What if I can't find stock of THL 3-4811WISM?
You can fill out our help required form which you can use to request a quote for THL 3-4811WISM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.