Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.93
3W, 8.25mm | |
Input Voltage | Sep-36VDC |
Output Voltage | ±12 |
Output Current | 125/125mA |
Efficiency | 80% |
Package Style | SMD 16 Pin, Non-conductive Plastic (UL94 V-0 rated) |
Length | 24mm |
Width | 18.1mm |
Weight | 4.2gg |
country of origin | TW |
MSL level | Level 2 (J-STD-033C) |
ESD Sensitive | No |
DC/DC converter,9-36V,+/-12Vout 125mA 3W | RS |
Dc-Dc Converter, 2 O/P, 3W | Newark Electronics |
DC/DC converter,9-36V,+/-12Vout 125mA 3W | TRACO Power THL 3-2422WISM | RS Americas |
DC-DC Converter SMD Package Wide 4:1 Input Voltage Range | TRC Electronics |
DC/DC-Wandler, 9-36 VDC, 3 W, 2 Ausgänge, ±12 VDC, 80 % Wirkungsgrad, THL 3-2422WISM | Buerklin |
Isolated DC/DC Converters - SMD | Sager |
Where can I find additional details, specifications and documents for a THL 3-2422WISM?
Additional datasheets, footprints and schematics for THL 3-2422WISM are listed on our Part Details page. You can also find images and similar parts to THL 3-2422WISM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THL 3-2422WISM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THL 3-2422WISM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THL 3-2422WISM fall under?
The THL 3-2422WISM is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to THL 3-2422WISM when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THL 3-2422WISM you can contact the distributor directly for product support, shipping queries etc.
Is the THL 3-2422WISM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THL 3-2422WISM have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TRC Electronics have stock available or on a lead time for THL 3-2422WISM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THL 3-2422WISM often in real-time on the comparison pages.
What if I can't find stock of THL 3-2422WISM?
You can fill out our help required form which you can use to request a quote for THL 3-2422WISM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.