Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.48
10W, 10.2mm | |
Input Voltage | Sep-36VDC |
Output Voltage | 15 |
Output Current | 660mA |
Efficiency | 87% |
Package Style | 1" x 1", Alu alloy, black anodized coating |
Length | 25.4mm |
Width | 25.4mm |
Weight | 15gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC converter,9-36Vin,15Vout 660mA 10W | RS |
Dc-Dc Converter, 15V, 0.66A, Dip | Newark Electronics |
DC/DC converter,9-36Vin,15Vout 660mA 10W | TRACO Power THL 10-2413WI | RS Americas |
DC-DC CONVERTER, 15V, 0.66A | element14 |
DC-DC Converter 1x1 Package Wide 4:1 Input Voltage Range | TRC Electronics |
DC/DC-Wandler, 9-36 VDC, 9.9 W, 1 Ausgang, 15 VDC, 87 % Wirkungsgrad, THL 10-2413WI | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a THL 10-2413WI?
Additional datasheets, footprints and schematics for THL 10-2413WI are listed on our Part Details page. You can also find images and similar parts to THL 10-2413WI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THL 10-2413WI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THL 10-2413WI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THL 10-2413WI fall under?
The THL 10-2413WI is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to THL 10-2413WI when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THL 10-2413WI you can contact the distributor directly for product support, shipping queries etc.
Is the THL 10-2413WI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THL 10-2413WI have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TRC Electronics have stock available or on a lead time for THL 10-2413WI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THL 10-2413WI often in real-time on the comparison pages.
What if I can't find stock of THL 10-2413WI?
You can fill out our help required form which you can use to request a quote for THL 10-2413WI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.