Status: | Unknown |
---|---|
Series: | THJ Series |
RoHS: | Unknown |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | THJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 175°C |
ESR | 0.9ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +175°C |
Surface Mount Tantalum Capacitor, Thj Series, 4.7 F, 10%, 50 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kyocera Avx THJD475K050RJN | Newark Electronics |
CAP, 4.7µF, 50V, 10%, 2917, SMD | element14 |
Surface Mount Tantalum Capacitor, 4.7 uF, 50 V, ± 10%, -55 °C, 175 °C, 2917 [7343-31 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a THJD475K050RJN?
Additional datasheets, footprints and schematics for THJD475K050RJN are listed on our Part Details page. You can also find images and similar parts to THJD475K050RJN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THJD475K050RJN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THJD475K050RJN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THJD475K050RJN fall under?
The THJD475K050RJN is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to THJD475K050RJN when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THJD475K050RJN you can contact the distributor directly for product support, shipping queries etc.
Is the THJD475K050RJN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THJD475K050RJN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for THJD475K050RJN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THJD475K050RJN often in real-time on the comparison pages.
What if I can't find stock of THJD475K050RJN?
You can fill out our help required form which you can use to request a quote for THJD475K050RJN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.