Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 15µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | - |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 175°C |
ESR | 0.9ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +175°C |
Capacitor Tant, 15Uf, 35V, 0.9 Ohm, 0.1, 2917 | Newark Electronics |
Surface Mount Tantalum Capacitor, 15 uF, 35 V, ± 10%, -55 °C, 175 °C, 2917 [7343-31 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a THJD156K035RJN.?
Additional datasheets, footprints and schematics for THJD156K035RJN. are listed on our Part Details page. You can also find images and similar parts to THJD156K035RJN. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THJD156K035RJN. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THJD156K035RJN. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THJD156K035RJN. fall under?
The THJD156K035RJN. is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to THJD156K035RJN. when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THJD156K035RJN. you can contact the distributor directly for product support, shipping queries etc.
Is the THJD156K035RJN. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THJD156K035RJN. have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for THJD156K035RJN..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THJD156K035RJN. often in real-time on the comparison pages.
What if I can't find stock of THJD156K035RJN.?
You can fill out our help required form which you can use to request a quote for THJD156K035RJN. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.