Status: | Unknown |
---|---|
Series: | THJ Series |
RoHS: | Compliant |
Capacitance | 10µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | THJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 1.8ohm |
RoHS Compliant | Yes |
Thj Tantalum Chips/T&r Rohs Compliant: Yes |Kyocera Avx THJB106K010RJN | Newark Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 10 V, ± 10%, -55 °C, 175 °C, 1210 [3528-21 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a THJB106K010RJN?
Additional datasheets, footprints and schematics for THJB106K010RJN are listed on our Part Details page. You can also find images and similar parts to THJB106K010RJN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THJB106K010RJN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THJB106K010RJN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THJB106K010RJN fall under?
The THJB106K010RJN is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to THJB106K010RJN when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THJB106K010RJN you can contact the distributor directly for product support, shipping queries etc.
Is the THJB106K010RJN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for THJB106K010RJN have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for THJB106K010RJN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THJB106K010RJN often in real-time on the comparison pages.
What if I can't find stock of THJB106K010RJN?
You can fill out our help required form which you can use to request a quote for THJB106K010RJN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.