Status: | Unknown |
---|---|
Series: | THH Series |
RoHS: | Compliant |
Capacitance | 10µF |
---|---|
Voltage Rating | 35V |
Product Range | THH Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 230°C |
ESR | 0.5ohm |
Manufacturer Size Code | I |
RoHS Compliant | Yes |
Tantalum Capacitors-Solid SMD SMD 230 C High | Rapid Electronics |
Tantalum Capacitor, Polarized, Tantalum (Dry/Solid), 50V, 20% +Tol, 20% -Tol, 10Uf, 4724 Rohs Compliant: Yes |Kyocera Avx THHI106M035B0500W | Newark Electronics |
Where can I find additional details, specifications and documents for a THHI106M035B0500W.?
Additional datasheets, footprints and schematics for THHI106M035B0500W. are listed on our Part Details page. You can also find images and similar parts to THHI106M035B0500W. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THHI106M035B0500W. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THHI106M035B0500W. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THHI106M035B0500W. fall under?
The THHI106M035B0500W. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to THHI106M035B0500W. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THHI106M035B0500W. you can contact the distributor directly for product support, shipping queries etc.
Is the THHI106M035B0500W. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for THHI106M035B0500W. have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for THHI106M035B0500W..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THHI106M035B0500W. often in real-time on the comparison pages.
What if I can't find stock of THHI106M035B0500W.?
You can fill out our help required form which you can use to request a quote for THHI106M035B0500W. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.