Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$37.16
|
15
in stock
|
Buy Now | |
Distrelec
from US$42.30
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$35.19
|
-
|
Buy Now | |
RS Americas
from US$39.47
|
-
|
Buy Now | |
TRC Electronics
from US$40.37
|
-
|
Buy Now | |
Sager
from US$35.99
|
-
|
Buy Now | |
element14
from US$40.84
|
-
|
Buy Now | |
Farnell
from US$31.31
|
-
|
Buy Now |
12W, 10.2mm | |
Input Voltage | 18-75VDC |
Output Voltage | 12 |
Output Current | 1000mA |
Efficiency | 85% |
Package Style | DIP24, Copper, Nickel plated |
Length | 31.8mm |
Width | 20.3mm |
Weight | 18gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC,Reg,18-75Vin,12Vout 1A,12W,1.5kV | RS |
Traco Power DC/DC Converter 18 ... 75V 12V 1A 12W | Distrelec |
Dc-Dc Converter, Iso Pol, 1 O/P, 12W, 1A, 12V | Newark Electronics |
TRACOPOWER Iso DC-DC Converter, Vin 18 to 75Vdc, Vout 12Vdc, I/O isolation 1500Vdc | TRACO Power THD 12-4812WI | RS Americas |
DC-DC Converter DIP-24 Package | TRC Electronics |
Isolated DC/DC Converters - Through Hole | Sager |
CONVERTER, DC/DC, 12W, 12V/1A | element14 |
Where can I find additional details, specifications and documents for a THD 12-4812WI?
Additional datasheets, footprints and schematics for THD 12-4812WI are listed on our Part Details page. You can also find images and similar parts to THD 12-4812WI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THD 12-4812WI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THD 12-4812WI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THD 12-4812WI fall under?
The THD 12-4812WI is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to THD 12-4812WI when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THD 12-4812WI you can contact the distributor directly for product support, shipping queries etc.
Is the THD 12-4812WI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THD 12-4812WI have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, RS Americas and TRC Electronics have stock available or on a lead time for THD 12-4812WI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THD 12-4812WI often in real-time on the comparison pages.
What if I can't find stock of THD 12-4812WI?
You can fill out our help required form which you can use to request a quote for THD 12-4812WI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.