Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$37.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$39.09
|
19
in stock
|
Buy Now | |
Distrelec
from US$46.66
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$37.66
|
-
|
Buy Now | |
RS Americas
from US$42.24
|
-
|
Buy Now | |
TRC Electronics
from US$43.12
|
-
|
Buy Now | |
Buerklin
from US$37.40
|
-
|
Buy Now | |
Sager
from US$38.42
|
-
|
Buy Now | |
Farnell
from US$38.43
|
-
|
Buy Now |
12W, 10.2mm | |
Input Voltage | Sep-36VDC |
Output Voltage | ±5 |
Output Current | 1200/1200mA |
Efficiency | 82% |
Package Style | DIP24, Copper, Nickel plated |
Length | 31.8mm |
Width | 20.3mm |
Weight | 18gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC,Reg,9-36Vin,+/-5Vo 1.2A,12W,1.5kV | RS |
Traco Power DC/DC Converter 9 ... 36V 5V 1.2A 12W | Distrelec |
Dc-Dc Converter, Iso Pol, 2 O/P, 12W, 5V, -5V | Newark Electronics |
TRACOPOWER Iso DC-DC Converter, Vin 9 to 36Vdc, Vout +/-5Vdc, I/O isolation 1500Vdc | TRACO Power THD 12-2421WI | RS Americas |
DC-DC Converter DIP-24 Package | TRC Electronics |
DC/DC-Wandler, 9-36 VDC, 12 W, 2 Ausgänge, ±5 VDC, 82 % Wirkungsgrad, THD 12-2421WI | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
DC-DC CONVERTER, 2 O/P, 12W | Farnell |
Where can I find additional details, specifications and documents for a THD 12-2421WI?
Additional datasheets, footprints and schematics for THD 12-2421WI are listed on our Part Details page. You can also find images and similar parts to THD 12-2421WI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THD 12-2421WI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THD 12-2421WI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THD 12-2421WI fall under?
The THD 12-2421WI is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to THD 12-2421WI when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THD 12-2421WI you can contact the distributor directly for product support, shipping queries etc.
Is the THD 12-2421WI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THD 12-2421WI have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, RS Americas and TRC Electronics have stock available or on a lead time for THD 12-2421WI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THD 12-2421WI often in real-time on the comparison pages.
What if I can't find stock of THD 12-2421WI?
You can fill out our help required form which you can use to request a quote for THD 12-2421WI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.