Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.93
|
1
in stock
|
Buy Now | |
Sager
from US$21.62
|
45
in stock
|
Buy Now | |
Conrad
from US$41.70
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$26.45
|
9
in stock
|
Buy Now | |
element14
from US$32.96
|
9
in stock
|
Buy Now | |
Farnell
from US$23.53
|
9
in stock
|
Buy Now | |
Distrelec
from US$31.17
|
6
in stock
|
Buy Now | |
RS Americas
from US$29.08
|
-
|
Buy Now | |
TRC Electronics
from US$30.13
|
-
|
Buy Now | |
Buerklin
from US$26.30
|
-
|
Buy Now |
10W, 10.2mm | |
Input Voltage | Sep-36VDC |
Output Voltage | ±15 |
Output Current | 333/333mA |
Efficiency | 87% |
Package Style | DIP24 |
Length | 31.8mm |
Width | 20.3mm |
Weight | 17.3gg |
country of origin | TW |
ESD Sensitive | No |
Isolated DC/DC Converters - Through Hole | Sager |
4:1 input range, short-circuit proof, E/A-insulation 1500 V/DC, input filter according to EN 55022, class A, industry-standard pinning, cost-optimized new design.This text is machine translated. | Conrad |
Dc-Dc Converter, 2 O/P, 10W | Newark Electronics |
DC-DC CONVERTER, 2 O/P, 10W | element14 |
Traco Power DC/DC Converter 9 ... 36V 15V 333mA 10W | Distrelec |
DC/DC Converter Isolated +/-15V 10W | RS |
TRACOPOWER Iso DC-DC Converter, Vin 9to36VDC, Vout +/-15VDC, I/O isolation 1500VDC | TRACO Power THD 10-2423WIN | RS Americas |
DC-DC Converter DIP-24 Package Wide 4:1 Input Voltage Range | TRC Electronics |
DC/DC-Wandler, 9-36 VDC, 10 W, 2 Ausgänge, ±15 VDC, 87 % Wirkungsgrad, THD 10-2423WIN | Buerklin |
Where can I find additional details, specifications and documents for a THD 10-2423WIN?
Additional datasheets, footprints and schematics for THD 10-2423WIN are listed on our Part Details page. You can also find images and similar parts to THD 10-2423WIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THD 10-2423WIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THD 10-2423WIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THD 10-2423WIN fall under?
The THD 10-2423WIN is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to THD 10-2423WIN when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THD 10-2423WIN you can contact the distributor directly for product support, shipping queries etc.
Is the THD 10-2423WIN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THD 10-2423WIN have stock available?
Authorised distributors including Sager, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for THD 10-2423WIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THD 10-2423WIN often in real-time on the comparison pages.
What if I can't find stock of THD 10-2423WIN?
You can fill out our help required form which you can use to request a quote for THD 10-2423WIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.