Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 40V |
Power Dissipation Pd | - |
DC Collector Current | 20mA |
DC Current Gain hFE | 100hFE |
Transistor Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jun-2015) |
Base Number | 340 |
Current Ic Continuous a Max | 20mA |
Gain Bandwidth ft Typ | 350MHz |
IC Generic Number | 340 |
Module Configuration | Dual |
No. of Channels | 4Channels |
No. of Transistors | 4 |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 20mA |
Output Voltage Max | 40V |
Transition Frequency ft | 350MHz |
Voltage Vcc | 200V |
Bipolar (Bjt) Array Transistor, Npn, Pnp, 40 V, 20 Ma, 100, Dip Rohs Compliant: Yes |That Corporation THAT340P14-U | Newark Electronics |
TRANSISTOR ARRAY, DIP14, 340 | element14 |
Where can I find additional details, specifications and documents for a THAT340P14-U?
Additional datasheets, footprints and schematics for THAT340P14-U are listed on our Part Details page. You can also find images and similar parts to THAT340P14-U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THAT340P14-U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THAT340P14-U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THAT340P14-U fall under?
The THAT340P14-U is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to THAT340P14-U when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THAT340P14-U you can contact the distributor directly for product support, shipping queries etc.
Is the THAT340P14-U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THAT340P14-U have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for THAT340P14-U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THAT340P14-U often in real-time on the comparison pages.
What if I can't find stock of THAT340P14-U?
You can fill out our help required form which you can use to request a quote for THAT340P14-U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.