Status: | Unknown |
---|---|
Series: | TRANSZORB Series |
RoHS: | Compliant |
Product Range | TRANSZORB Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 5.8V |
Clamping Voltage Vc Max | 10.5V |
Diode Case Style | DO-213AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.45V |
Breakdown Voltage Max | 7.14V |
RoHS Compliant | Yes |
400W,6.8V 5%,UNIDIR,MELF TVS | RS |
Diode TVS Single Uni-Dir 5.8V 400W 2-Pin DO-213AB T/R | Avnet America |
Product Range:Transzorb Series | Newark Electronics |
400W 68VBR 5% UNI DO213AB | TTI Europe |
Diode TVS Single Uni-Dir 58.1V 400W 2-Pin DO-213AB T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a TGL41-6.8A-E3/96.?
Additional datasheets, footprints and schematics for TGL41-6.8A-E3/96. are listed on our Part Details page. You can also find images and similar parts to TGL41-6.8A-E3/96. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TGL41-6.8A-E3/96. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TGL41-6.8A-E3/96. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TGL41-6.8A-E3/96. fall under?
The TGL41-6.8A-E3/96. is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to TGL41-6.8A-E3/96. when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TGL41-6.8A-E3/96. you can contact the distributor directly for product support, shipping queries etc.
Is the TGL41-6.8A-E3/96. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TGL41-6.8A-E3/96. have stock available?
Authorised distributors including RS, Avnet America, Newark Electronics, TTI Europe and EBV Elektronik have stock available or on a lead time for TGL41-6.8A-E3/96..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TGL41-6.8A-E3/96. often in real-time on the comparison pages.
What if I can't find stock of TGL41-6.8A-E3/96.?
You can fill out our help required form which you can use to request a quote for TGL41-6.8A-E3/96. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.