Status: | Unknown |
---|---|
Series: | TGHG Series |
RoHS: | Unknown |
Resistance | 0.015ohm |
---|---|
Product Range | TGHG Series |
Power Rating | 100W |
Resistor Element Material | Thick Film |
Resistor Case Style | SOT-227 |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 60ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Resistor Terminals | Screw |
Through Hole Current Sense Resistor, Tghg Series, 0.015 Ohm, 100 W, 1%, Sot-227, Thick Film Rohs Compliant: Yes |Ohmite TGHGCR0150FE | Newark Electronics |
RES, 0R015, 100W, SCREW, THICK FILM | element14 |
Resistor | RS Americas |
Where can I find additional details, specifications and documents for a TGHGCR0150FE?
Additional datasheets, footprints and schematics for TGHGCR0150FE are listed on our Part Details page. You can also find images and similar parts to TGHGCR0150FE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TGHGCR0150FE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TGHGCR0150FE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TGHGCR0150FE fall under?
The TGHGCR0150FE is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to TGHGCR0150FE when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TGHGCR0150FE you can contact the distributor directly for product support, shipping queries etc.
Is the TGHGCR0150FE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TGHGCR0150FE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for TGHGCR0150FE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TGHGCR0150FE often in real-time on the comparison pages.
What if I can't find stock of TGHGCR0150FE?
You can fill out our help required form which you can use to request a quote for TGHGCR0150FE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.