Status: | Unknown |
---|---|
Series: | TG Series |
RoHS: | Unknown |
Filter Applications | General Purpose |
---|---|
Voltage Rating | 250VAC |
Current Rating | 10A |
No. of Phases | Three Phase |
No. of Stages | 1 Stage |
Filter Input Terminals | Quick Connect |
Product Range | TG Series |
Ohmite Three Phase Single Stage EMI Filter with Neutral 10A 520V | Distrelec |
FiltersThree Phase , Single stage, 4 wire Power line Filter 440VAC , 10Amp , | Ohmite TGA-010 | RS Americas |
Filter, EMI | Carlton-Bates |
Power Line Filter, 3Ph+Neutral, 10A, Qc | Newark Electronics |
Where can I find additional details, specifications and documents for a TGA-010?
Additional datasheets, footprints and schematics for TGA-010 are listed on our Part Details page. You can also find images and similar parts to TGA-010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TGA-010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TGA-010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TGA-010 fall under?
The TGA-010 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to TGA-010 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TGA-010 you can contact the distributor directly for product support, shipping queries etc.
Is the TGA-010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TGA-010 have stock available?
Authorised distributors including Distrelec, RS Americas, Carlton-Bates and Newark Electronics have stock available or on a lead time for TGA-010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TGA-010 often in real-time on the comparison pages.
What if I can't find stock of TGA-010?
You can fill out our help required form which you can use to request a quote for TGA-010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.