Status: | Unknown |
---|---|
Series: | TFPT |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.69
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
1,878
in stock
|
Buy Now | |
element14
from US$0.50
|
1,878
in stock
|
Buy Now | |
Farnell
from US$0.47
|
1,878
in stock
|
Buy Now | |
Future Electronics
from US$0.55
|
-
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
RS Americas
from US$0.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Alumina substrate base with nickel based PTC thin film element |
0402, 0603, 0805, and 1206 sizes available |
Available in tape and reel packaging |
Agency Certificates and Approvals (*.pdf) |
---|
ULus XGPU2.E148885 / XGPU2.GuideInfo |
cUL XGPU8.E148885 / XGPU8.GuideInfo |
Application Notes |
---|
Application Note |
Datasheet |
---|
TFPT |
General Information |
---|
SMD Thermistors-Sample Kit |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Product Literature |
---|
Selector Guide |
Application Matrix |
Tradeshow Brochure |
Product Sheet |
Support Tools |
---|
Infographic |
The Art of... |
Promograph - NLR |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Ptc Thermistor, Aec-Q200, 100 Ohm, 30V Rohs Compliant: Yes |Vishay TFPT0603L1000JV | Newark Electronics |
PTC THERMISTOR, AEC-Q200, 100 OHM, 30V | element14 |
Thermistor Linear PTC SMT 0603 5% 100R | RS |
PTC Thermistor 100 Ohms 0603 (1608 Metric) | Future Electronics |
Thermistor PTC 100Ohm 5% 2-Pin 0603 T/R | Avnet America |
100Ohms 75mW 0603 Linear PTC Thermistor, 1.6 x 0.85 x 0.45mm | Vishay Dale TFPT0603L1000JV | RS Americas |
Where can I find additional details, specifications and documents for a TFPT0603L1000JV?
Additional datasheets, footprints and schematics for TFPT0603L1000JV are listed on our Part Details page. You can also find images and similar parts to TFPT0603L1000JV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFPT0603L1000JV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFPT0603L1000JV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFPT0603L1000JV fall under?
The TFPT0603L1000JV is listed under Circuit Protection > Thermistors > PTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to TFPT0603L1000JV when available in the PTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFPT0603L1000JV you can contact the distributor directly for product support, shipping queries etc.
Is the TFPT0603L1000JV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TFPT0603L1000JV have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for TFPT0603L1000JV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFPT0603L1000JV often in real-time on the comparison pages.
What if I can't find stock of TFPT0603L1000JV?
You can fill out our help required form which you can use to request a quote for TFPT0603L1000JV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.