PTC Thermistors
Parts from PTC Thermistors Category
PTC DISC THERMISTOR, 200 OHM; Zero Power Resistance at 25°C:200ohm; Thermistor Mounting:Through Hole; Product Range:PTO Series; Operating Voltage Max:120V; Applications:Over Current Protection; Operating Temperature Min:- RoHS Compliant: Yes
PTC THERMISTOR, 50 OHM, +30%, RADIAL; Zero Power Resistance at 25°C:50ohm; Thermistor Mounting:Through Hole; Product Range:-; Operating Voltage Max:25V; Applications:Over Current Protection; Operating Temperature Min:-
PTC THERMISTOR, 100R, SMD, 0603; Zero Power Resistance at 25°C:100ohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:30V; Applications:Automotive; Operating Temperature Min:-55°C RoHS Compliant: Yes
THERMISTOR, PTC, 100 OHM, RADIAL; Zero Power Resistance at 25°C:550ohm; Thermistor Mounting:Through Hole; Product Range:B59100 Series; Operating Voltage Max:30VDC; Applications:Limit Temperature Monitoring & Thermal Protection RoHS Compliant: Yes
THERMISTOR, PTC, 7.5KOHM, RADIAL; Zero Power Resistance at 25°C:7.5kohm; Thermistor Mounting:Through Hole; Product Range:B59758 Series; Operating Voltage Max:1kV; Applications:Over Current Protection, Short Circuit Protection RoHS Compliant: Yes
PTC THERMISTOR; Product Range:B59750 Series; Disc Size:12.5mm; Zero Power Resistance at 25°C:-; Approvals:UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; No. of Pins:2Pins; Operating Voltage Max:420VRoHS Compliant: Yes
THERMISTOR, PTC, 500 OHM, RADIAL; Zero Power Resistance at 25°C:500ohm; Thermistor Mounting:Through Hole; Product Range:B59773 Series; Operating Voltage Max:550V; Applications:Over Current Protection, Short Circuit Protection RoHS Compliant: Yes
PTC THERMISTOR; Product Range:B59751 Series; Disc Size:12.5mm; Zero Power Resistance at 25°C:-; Approvals:UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; No. of Pins:2Pins; Operating Voltage Max:420VRoHS Compliant: Yes
PTC THERMISTOR; Zero Power Resistance at 25°C:6ohm; Thermistor Mounting:Through Hole; Product Range:B59840 Series; Operating Voltage Max:160V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes
PTC THERMISTOR; Zero Power Resistance at 25°C:6ohm; Thermistor Mounting:Through Hole; Product Range:B59840 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes
PTC THERMISTOR; Zero Power Resistance at 25°C:10ohm; Thermistor Mounting:Through Hole; Product Range:B59850 Series; Operating Voltage Max:160V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes
PTC THERMISTOR; Zero Power Resistance at 25°C:15ohm; Thermistor Mounting:Through Hole; Product Range:B59860 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes
PTC THERMISTOR; Zero Power Resistance at 25°C:70ohm; Thermistor Mounting:Through Hole; Product Range:B59880 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes
PTC THERMISTOR; Zero Power Resistance at 25°C:70ohm; Thermistor Mounting:Through Hole; Product Range:B59880 Series; Operating Voltage Max:160V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes
PTC THERMISTOR; Zero Power Resistance at 25°C:70ohm; Thermistor Mounting:Through Hole; Product Range:B59880 Series; Operating Voltage Max:265V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes
PTC THERMISTOR; Zero Power Resistance at 25°C:0.45ohm; Thermistor Mounting:Through Hole; Product Range:B59945 Series; Operating Voltage Max:20V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes
PTC THERMISTOR; Zero Power Resistance at 25°C:0.8ohm; Thermistor Mounting:Through Hole; Product Range:B59955 Series; Operating Voltage Max:30V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes
PTC THERMISTOR; Zero Power Resistance at 25°C:4.6ohm; Thermistor Mounting:Through Hole; Product Range:AEC-Q200 B59985 Series; Operating Voltage Max:30V; Applications:Over Current Protection, Short Circuit Protection RoHS Compliant: Yes
Product Range:PTCAUX Series; Automotive Qualification Standard:- RoHS Compliant: Yes
Zero Power Resistance at 25°C:55ohm; Thermistor Mounting:Through Hole; Product Range:PTCCL Series; Operating Voltage Max:60V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:- RoHS Compliant: Yes