TFM252012ALMAR47MTAA Inductors by TDK

INDUCTOR, AEC-Q200, 0.47UH, 1008, 5.6A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Farnell
Farnell
from US$0.25
6,549
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.28
18,000
in stock
Buy Now
Logo for element14
element14
from US$0.28
6,549
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.27
5,986
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.24
3,000
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
3,000
in stock
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

TFM252012 0,47uH 5,6A 20% | Rutronik
Rf Inductor, Shielded, 0.47Uh, 5.6A/1008 | Newark Electronics
.47 UH 20% AEC-Q200 | TTI Europe
Thin Film Inductor, 470 nH, 19 Milliohm, � 20%, 5.6 A, 1008 [2520 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TFM252012ALMAR47MTAA?

Additional datasheets, footprints and schematics for TFM252012ALMAR47MTAA are listed on our Part Details page. You can also find images and similar parts to TFM252012ALMAR47MTAA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TFM252012ALMAR47MTAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFM252012ALMAR47MTAA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TFM252012ALMAR47MTAA fall under?

The TFM252012ALMAR47MTAA is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.

Can I view similar or alternative parts?

You can view similar parts to TFM252012ALMAR47MTAA when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TFM252012ALMAR47MTAA you can contact the distributor directly for product support, shipping queries etc.

Is the TFM252012ALMAR47MTAA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TFM252012ALMAR47MTAA have stock available?

Authorised distributors including Rutronik, element14, Farnell, Newark Electronics and TTI Europe have stock available or on a lead time for TFM252012ALMAR47MTAA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TFM252012ALMAR47MTAA often in real-time on the comparison pages.

What if I can't find stock of TFM252012ALMAR47MTAA?

You can fill out our help required form which you can use to request a quote for TFM252012ALMAR47MTAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay