TFM252012ALMAR15MTAA Inductors by TDK

INDUCTOR, AEC-Q200, 0.15UH, 1008, 9.8A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$0.28
2,940
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.33
2,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.24
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

INDUCTOR, AEC-Q200, 0.15UH, THIN FILM | element14
Inductor, Aec-Q200, 0.15Uh, 1008, 9.8A Rohs Compliant: Yes |Tdk TFM252012ALMAR15MTAA. | Newark Electronics
Inductor Power Shielded Thin Film 0.15uH 20% 1MHz Metal 7.3A 0.011Ohm DCR 1008 | Future Electronics
Thin Film Inductor, 150 nH, 6 Milliohm, � 20%, 9.8 A, 1008 [2520 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TFM252012ALMAR15MTAA?

Additional datasheets, footprints and schematics for TFM252012ALMAR15MTAA are listed on our Part Details page. You can also find images and similar parts to TFM252012ALMAR15MTAA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TFM252012ALMAR15MTAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFM252012ALMAR15MTAA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TFM252012ALMAR15MTAA fall under?

The TFM252012ALMAR15MTAA is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.

Can I view similar or alternative parts?

You can view similar parts to TFM252012ALMAR15MTAA when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TFM252012ALMAR15MTAA you can contact the distributor directly for product support, shipping queries etc.

Is the TFM252012ALMAR15MTAA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TFM252012ALMAR15MTAA have stock available?

Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Avnet Abacus have stock available or on a lead time for TFM252012ALMAR15MTAA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TFM252012ALMAR15MTAA often in real-time on the comparison pages.

What if I can't find stock of TFM252012ALMAR15MTAA?

You can fill out our help required form which you can use to request a quote for TFM252012ALMAR15MTAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay