Status: | Unknown |
---|---|
Series: | TFM-ALMA Series |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
598
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
3,147
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
2,900
in stock
|
Buy Now | |
element14
from US$0.28
|
598
in stock
|
Buy Now | |
TTI Europe
from US$0.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 4.7µH |
---|---|
DC Resistance Max | 0.2ohm |
DC Current Rating | 1.6A |
Inductor Case Style | 1008 [2520 Metric] |
Product Range | TFM-ALMA Series |
Core Material | Metal |
RoHS Compliant | Yes |
Inductor Power Shielded Thin Film 4.7uH 20% 1MHz Metal 1.6A 0.2Ohm DCR 1008 Auto | Future Electronics |
Rf Inductor, Shielded, 4.7Uh, 1.8A, 1008 | Newark Electronics |
INDUCTOR, AEC-Q200, 4.7UH, THIN FILM | element14 |
4.7 UH 20% AEC-Q200 | TTI Europe |
Thin Film Inductor, 4.7 uH, 180 Milliohm, � 20%, 1.8 A, 1008 [2520 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TFM252012ALMA4R7MTAA?
Additional datasheets, footprints and schematics for TFM252012ALMA4R7MTAA are listed on our Part Details page. You can also find images and similar parts to TFM252012ALMA4R7MTAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFM252012ALMA4R7MTAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFM252012ALMA4R7MTAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFM252012ALMA4R7MTAA fall under?
The TFM252012ALMA4R7MTAA is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to TFM252012ALMA4R7MTAA when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFM252012ALMA4R7MTAA you can contact the distributor directly for product support, shipping queries etc.
Is the TFM252012ALMA4R7MTAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TFM252012ALMA4R7MTAA have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for TFM252012ALMA4R7MTAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFM252012ALMA4R7MTAA often in real-time on the comparison pages.
What if I can't find stock of TFM252012ALMA4R7MTAA?
You can fill out our help required form which you can use to request a quote for TFM252012ALMA4R7MTAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.