Status: | Unknown |
---|---|
Series: | TFM-ALMA Series |
RoHS: | Unknown |
Inductance | 3.3µH |
---|---|
DC Resistance Max | 0.14ohm |
DC Current Rating | 2A |
Inductor Case Style | 1008 [2520 Metric] |
Product Range | TFM-ALMA Series |
Inductance Tolerance | ± 20% |
RoHS Compliant | Yes |
Inductor, Aec-Q200, 3.3Uh, Thin Film Rohs Compliant: Yes |Tdk TFM252012ALMA3R3MTAA | Newark Electronics |
INDUCTOR, AEC-Q200, 3.3UH, THIN FILM | element14 |
3.3 UH 20% AEC-Q200 | TTI Europe |
Thin Film Inductor, 3.3 uH, 124 Milliohm, � 20%, 2.2 A, 1008 [2520 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TFM252012ALMA3R3MTAA?
Additional datasheets, footprints and schematics for TFM252012ALMA3R3MTAA are listed on our Part Details page. You can also find images and similar parts to TFM252012ALMA3R3MTAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFM252012ALMA3R3MTAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFM252012ALMA3R3MTAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFM252012ALMA3R3MTAA fall under?
The TFM252012ALMA3R3MTAA is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to TFM252012ALMA3R3MTAA when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFM252012ALMA3R3MTAA you can contact the distributor directly for product support, shipping queries etc.
Is the TFM252012ALMA3R3MTAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TFM252012ALMA3R3MTAA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Avnet Abacus have stock available or on a lead time for TFM252012ALMA3R3MTAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFM252012ALMA3R3MTAA often in real-time on the comparison pages.
What if I can't find stock of TFM252012ALMA3R3MTAA?
You can fill out our help required form which you can use to request a quote for TFM252012ALMA3R3MTAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.