Status: | Unknown |
---|---|
Series: | TFM-ALM Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
2,390
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
2,390
in stock
|
Buy Now | |
element14
from US$0.21
|
2,390
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 2.2µH |
---|---|
Product Range | TFM-ALM Series |
DC Current Rating | 2.1A |
High Frequency Inductor Case | 0806 [2016 Metric] |
Inductor Construction | Thin Film |
DC Resistance Max | 0.146ohm |
RoHS Compliant | Yes |
General Purpose Inductor 2.2uH 20% | Rapid Electronics |
Inductor, 2.2Uh, Thin Film, 2.1A | Newark Electronics |
INDUCTOR, 2.2UH, THIN FILM, 2.1A | element14 |
TFM-ALM Series 0806 2.2 uH â–’20 % Tol. 2.1 A Unshielded Thin Film Metal Inductor | Future Electronics |
2.2 UH 20% POWER | TTI Europe |
Thin Film Inductor, 2.2 uH, 130 Milliohm, � 20%, 2.1 A, 0806 [2016 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TFM201610ALM-2R2MTAA?
Additional datasheets, footprints and schematics for TFM201610ALM-2R2MTAA are listed on our Part Details page. You can also find images and similar parts to TFM201610ALM-2R2MTAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFM201610ALM-2R2MTAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFM201610ALM-2R2MTAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFM201610ALM-2R2MTAA fall under?
The TFM201610ALM-2R2MTAA is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to TFM201610ALM-2R2MTAA when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFM201610ALM-2R2MTAA you can contact the distributor directly for product support, shipping queries etc.
Is the TFM201610ALM-2R2MTAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TFM201610ALM-2R2MTAA have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TFM201610ALM-2R2MTAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFM201610ALM-2R2MTAA often in real-time on the comparison pages.
What if I can't find stock of TFM201610ALM-2R2MTAA?
You can fill out our help required form which you can use to request a quote for TFM201610ALM-2R2MTAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.