Status: | Unknown |
---|---|
Series: | TFM-ALM Series |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
18,347
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
18,347
in stock
|
Buy Now | |
element14
from US$0.18
|
18,347
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
238
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 1µH |
---|---|
DC Resistance Max | 0.056ohm |
DC Current Rating | 3.1A |
Inductor Case Style | 0806 [2016 Metric] |
Product Range | TFM-ALM Series |
Inductance Tolerance | ± 20% |
RoHS Compliant | Yes |
Inductor, 1Uh, Thin Film, 3.4A | Newark Electronics |
INDUCTOR, 1UH, THIN FILM, 3.4A | element14 |
TFM-ALM Series 0806 1 uH â–’20 % Tol. 3.4 A Unshielded Thin Film Metal Inductor | Future Electronics |
1.0 UH 20% POWER | TTI Europe |
Thin Film Inductor, 1 uH, 50 Milliohm, � 20%, 3.4 A, 0806 [2016 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TFM201610ALM-1R0MTAA?
Additional datasheets, footprints and schematics for TFM201610ALM-1R0MTAA are listed on our Part Details page. You can also find images and similar parts to TFM201610ALM-1R0MTAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFM201610ALM-1R0MTAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFM201610ALM-1R0MTAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFM201610ALM-1R0MTAA fall under?
The TFM201610ALM-1R0MTAA is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to TFM201610ALM-1R0MTAA when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFM201610ALM-1R0MTAA you can contact the distributor directly for product support, shipping queries etc.
Is the TFM201610ALM-1R0MTAA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TFM201610ALM-1R0MTAA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for TFM201610ALM-1R0MTAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFM201610ALM-1R0MTAA often in real-time on the comparison pages.
What if I can't find stock of TFM201610ALM-1R0MTAA?
You can fill out our help required form which you can use to request a quote for TFM201610ALM-1R0MTAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.