Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
20W | |
Input Voltage | 43-160VDC |
country of origin | TW |
ESD Sensitive | No |
Surge Filter, Ria12, 20W, 160V, Dip-9 | Newark Electronics |
Surge Filter Encapsulated RIA12 Railway 20W 168V 43-160V In DIP 24 | TRACO Power TFI 20 | RS Americas |
SURGE FILTER, RIA12, 20W, 160V, DIP-9 | element14 |
Traco Power Surge Filter 43 ... 160VDC 20W RIA 12 | Distrelec |
Power Line Filters | Sager |
Where can I find additional details, specifications and documents for a TFI 20?
Additional datasheets, footprints and schematics for TFI 20 are listed on our Part Details page. You can also find images and similar parts to TFI 20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFI 20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFI 20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFI 20 fall under?
The TFI 20 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TFI 20 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFI 20 you can contact the distributor directly for product support, shipping queries etc.
Is the TFI 20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TFI 20 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Distrelec and Sager have stock available or on a lead time for TFI 20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFI 20 often in real-time on the comparison pages.
What if I can't find stock of TFI 20?
You can fill out our help required form which you can use to request a quote for TFI 20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.