TFDU6103-TT3 Infrared Products by Vishay Intertechnology

IR TRANSCEIVER, 4MBPS, 1M, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.32

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$2.32
-
Buy Now

Specifications

Data Rate Max 4Mbps
Supply Voltage Min 2.4V
Supply Voltage Max 5.5V
Supply Current 2mA
Data Transmission Distance 1m
Peak Wavelength 886nm
Operating Temperature Min -25°C
RoHS Compliant Yes

Alternative Descriptions

Ir Transceiver, 4Mbps, 1M, Full Reel | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TFDU6103-TT3?

Additional datasheets, footprints and schematics for TFDU6103-TT3 are listed on our Part Details page. You can also find images and similar parts to TFDU6103-TT3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TFDU6103-TT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFDU6103-TT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TFDU6103-TT3 fall under?

The TFDU6103-TT3 is listed under Optoelectronics & Displays > Infrared Products > Infrared Transceivers.

Can I view similar or alternative parts?

You can view similar parts to TFDU6103-TT3 when available in the Infrared Transceivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TFDU6103-TT3 you can contact the distributor directly for product support, shipping queries etc.

Is the TFDU6103-TT3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TFDU6103-TT3 have stock available?

Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for TFDU6103-TT3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TFDU6103-TT3 often in real-time on the comparison pages.

What if I can't find stock of TFDU6103-TT3?

You can fill out our help required form which you can use to request a quote for TFDU6103-TT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay