Infrared Transceivers
Parts from Infrared Transceivers Category
IRDA TRANSCEIVER SIR SV-E4 ROHS COMPLIANT: NO
IR TRANSCEIVER, 115.2KBPS, 1M; Data Rate Max:115.2Kbps; Supply Voltage Min:2.4V; Supply Voltage Max:5.5V; Supply Current:90µA; Data Transmission Distance:1m; Peak Wavelength:900nm; Operating Temperature Min:-30°C; Product Range:- RoHS Compliant: Yes
IR TRANSCEIVER, 115.2KBPS, 1M; Data Rate Max:115.2Kbps; Supply Voltage Min:2.4V; Supply Voltage Max:5.5V; Supply Current:90µA; Data Transmission Distance:1m; Peak Wavelength:900nm; Operating Temperature Min:-30°C; Product Range:- RoHS Compliant: Yes
IR TRANSCEIVER, 115.2KBPS, 1M; Data Rate Max:115.2Kbps; Supply Voltage Min:2.4V; Supply Voltage Max:5.5V; Supply Current:90µA; Data Transmission Distance:1m; Peak Wavelength:900nm; Operating Temperature Min:-30°C; Product Range:- RoHS Compliant: Yes
Optoelectronic Transceiver; Data Rate Max:115.2Kbps; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Supply Current:2mA; Data Transmission Distance:50cm; Peak Wavelength:886nm; Operating Temperature Min:-25°C; Product Range:- RoHS Compliant: Yes
IR TRANSCEIVER, SIR, 115.2KBPS, 900NM; IrDA Standard:SIR; Data Rate Max:115.2Kbps; Peak Wavelength:900nm; Data Transmission Distance:1m; Supply Voltage Min:2.4V; Supply Voltage Max:5.5V; Supply Current:90µA; Operating Temperature RoHS Compliant: Yes
IR TRANSCEIVER, 4MBPS, 1M, FULL REEL; Data Rate Max:4Mbps; Supply Voltage Min:2.4V; Supply Voltage Max:5.5V; Supply Current:2mA; Data Transmission Distance:1m; Peak Wavelength:886nm; Operating Temperature Min:-25°C; Product Range:- RoHS Compliant: Yes
IR TRANSCEIVER, 4MBPS, 1M; Data Rate Max:4Mbps; Supply Voltage Min:2.4V; Supply Voltage Max:5.5V; Supply Current:2mA; Data Transmission Distance:1m; Peak Wavelength:886nm; Operating Temperature Min:-25°C; Product Range:- RoHS Compliant: Yes
IR TRANSCEIVER, SIR, 115.2KBPS, 900NM; IrDA Standard:SIR; Data Rate Max:115.2Kbps; Peak Wavelength:900nm; Data Transmission Distance:700mm; Supply Voltage Min:2.4V; Supply Voltage Max:5.5V; Supply Current:70µA; Operating Temperature RoHS Compliant: Yes
IR TRANSCEIVER, 4MBPS, 70CM, FULL REEL; Data Rate Max:4Mbps; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Supply Current:2mA; Data Transmission Distance:1m; Peak Wavelength:886nm; Operating Temperature Min:-25°C; Product Range:-RoHS Compliant: Yes
IR TRANSCEIVER, SIR, 115.2KBPS, 900NM; IrDA Standard:SIR; Data Rate Max:115.2Kbps; Peak Wavelength:900nm; Data Transmission Distance:700mm; Supply Voltage Min:2.4V; Supply Voltage Max:5.5V; Supply Current:70µA; Operating Temperature RoHS Compliant: Yes
IR TRANSCEIVER, 115.2KBPS, 50MM, 3.6V; Data Rate Max:115.2Kbps; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Supply Current:2mA; Data Transmission Distance:500mm; Peak Wavelength:886nm; Operating Temperature Min:-25°C RoHS Compliant: NA
IR TRANSCEIVER, 115.2KBPS, 1M, 5.5V; Data Rate Max:115.2Kbps; Supply Voltage Min:2.4V; Supply Voltage Max:5.5V; Supply Current:600µA; Data Transmission Distance:1m; Peak Wavelength:900nm; Operating Temperature Min:-25°C RoHS Compliant: NA
IR TRANSCEIVER, SIR, 115.2KBPS, 886NM; IrDA Standard:SIR; Data Rate Max:115.2Kbps; Peak Wavelength:886nm; Data Transmission Distance:500mm; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Supply Current:75µA; Operating Temperature RoHS Compliant: Yes
IrDA - Infrared Transceiver; Data Rate Max:115.2Kbps; Supply Voltage Min:-; Supply Voltage Max:-; Supply Current:75µA; Data Transmission Distance:1m; Peak Wavelength:900nm; Operating Temperature Min:-25°C; Product Range:- RoHS Compliant: Yes
IrDA - Infrared Transceiver; Data Rate Max:115.2Kbps; Supply Voltage Min:2.4V; Supply Voltage Max:5.5V; Supply Current:90µA; Data Transmission Distance:1m; Peak Wavelength:900nm; Operating Temperature Min:-30°C; Product Range:- RoHS Compliant: Yes
Data Rate Max:115.2Kbps; Supply Voltage Min:-; Supply Voltage Max:-; Supply Current:75µA; Data Transmission Distance:1m; Peak Wavelength:900nm; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: No
IRDA TRANSCEIVER, 115.2KBPS, 1M; Data Rate Max:115.2Kbps; Supply Voltage Min:2.4V; Supply Voltage Max:5.5V; Supply Current:600mA; Data Transmission Distance:1m; Peak Wavelength:900nm; Operating Temperature Min:-25°C; Product Range:- RoHS Compliant: Yes