Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.02
|
675
in stock
|
Buy Now | |
Avnet America
from US$2.58
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$2.57
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$3.58
|
675
in stock
|
Buy Now | |
element14
from US$2.97
|
675
in stock
|
Buy Now | |
Rutronik
from US$3.10
|
-
|
Buy Now | |
Future Electronics
from US$2.64
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Data Rate Max | 115.2Kbps |
---|---|
Supply Voltage Min | 2.4V |
Supply Voltage Max | 5.5V |
Supply Current | 70µA |
Data Transmission Distance | 700mm |
Peak Wavelength | 900nm |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Range | -30°C to +85°C |
Supply Voltage Range | 2.4V to 5.5V |
IRDA TX/RX 0.1152Mbps 3.3V/5V 8-Pin SMD T/R | Avnet America |
IRDA TRANSCEIVER MODULE | TTI Europe |
Ir Transceiver, Sir, 115.2Kbps, 900Nm | Newark Electronics |
IR TRANSCEIVER, SIR, 115.2KBPS, 900NM | element14 |
TFDU4301 Series 8.5 x 2.5 x 3.1 mm 115.2 kbit/s Infrared Transceiver Module | Future Electronics |
Where can I find additional details, specifications and documents for a TFDU4301-TR1?
Additional datasheets, footprints and schematics for TFDU4301-TR1 are listed on our Part Details page. You can also find images and similar parts to TFDU4301-TR1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFDU4301-TR1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFDU4301-TR1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFDU4301-TR1 fall under?
The TFDU4301-TR1 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TFDU4301-TR1 when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFDU4301-TR1 you can contact the distributor directly for product support, shipping queries etc.
Is the TFDU4301-TR1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TFDU4301-TR1 have stock available?
Authorised distributors including Avnet America, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for TFDU4301-TR1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFDU4301-TR1 often in real-time on the comparison pages.
What if I can't find stock of TFDU4301-TR1?
You can fill out our help required form which you can use to request a quote for TFDU4301-TR1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.