Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Data Rate Max | 115.2Kbps |
---|---|
Supply Voltage Min | 2.4V |
Supply Voltage Max | 5.5V |
Supply Current | 90µA |
Data Transmission Distance | 1m |
Peak Wavelength | 900nm |
Operating Temperature Min | -30°C |
RoHS Compliant | Yes |
Irda - Infrared Transceiver | Newark Electronics |
Where can I find additional details, specifications and documents for a TFDU4300-TT1?
Additional datasheets, footprints and schematics for TFDU4300-TT1 are listed on our Part Details page. You can also find images and similar parts to TFDU4300-TT1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFDU4300-TT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFDU4300-TT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFDU4300-TT1 fall under?
The TFDU4300-TT1 is listed under Optoelectronics & Displays > Infrared Products > Infrared Transceivers.
Can I view similar or alternative parts?
You can view similar parts to TFDU4300-TT1 when available in the Infrared Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFDU4300-TT1 you can contact the distributor directly for product support, shipping queries etc.
Is the TFDU4300-TT1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TFDU4300-TT1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TFDU4300-TT1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFDU4300-TT1 often in real-time on the comparison pages.
What if I can't find stock of TFDU4300-TT1?
You can fill out our help required form which you can use to request a quote for TFDU4300-TT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.