Status: | Unknown |
---|---|
Series: | TFBS4711 |
RoHS: | Compliant |
Prices starting from US$2.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.18
|
1,993
in stock
|
Buy Now | |
Future Electronics
from US$2.23
|
66,000
in stock
|
Buy Now | |
TTI Europe
from US$2.46
|
30,000
in stock
|
Buy Now | |
element14
from US$2.70
|
1,246
in stock
|
Buy Now | |
Farnell
from US$2.58
|
1,246
in stock
|
Buy Now | |
Newark Electronics
from US$3.34
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$2.19
|
1,000
in stock
|
Buy Now | |
CoreStaff
from US$2.74
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$2.31
|
-
|
Buy Now | |
Avnet Asia
from US$2.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Compliant to the IrDA physical layer specification |
Standard IrDA link distance of 1 m |
Low power consumption, typically less than 70 µA |
Datasheet |
---|
TFBS4711 |
Instructions |
---|
IrDA, Physical Layer |
Software protocol |
Product Literature |
---|
Selector Guide |
Quality Info |
---|
Quality Information |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-72 hours |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
115.2 kbps 2.4 - 5.5 V 130 us 1 m Link Side View SMT Serial Infrared Transceiver | Future Electronics |
SERIAL IRDA MODULE | TTI Europe |
Transceiver Module | RS |
IR TRANSCEIVER, SIR, 115.2KBPS, 900NM | element14 |
Ir Transceiver, Sir, 115.2Kbps, 900Nm | Newark Electronics |
IRDA TX/RX 0.1152Mbps 2.5V/3.3V/5V 6-Pin SMD T/R | Avnet America |
IRDA TRANSCEIVER SMALL PACK. | Rutronik |
Where can I find additional details, specifications and documents for a TFBS4711-TT1?
Additional datasheets, footprints and schematics for TFBS4711-TT1 are listed on our Part Details page. You can also find images and similar parts to TFBS4711-TT1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFBS4711-TT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFBS4711-TT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFBS4711-TT1 fall under?
The TFBS4711-TT1 is listed under Optoelectronics & Displays > Infrared Products > Infrared Transceivers.
Can I view similar or alternative parts?
You can view similar parts to TFBS4711-TT1 when available in the Infrared Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFBS4711-TT1 you can contact the distributor directly for product support, shipping queries etc.
Is the TFBS4711-TT1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TFBS4711-TT1 have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, element14 and Farnell have stock available or on a lead time for TFBS4711-TT1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFBS4711-TT1 often in real-time on the comparison pages.
What if I can't find stock of TFBS4711-TT1?
You can fill out our help required form which you can use to request a quote for TFBS4711-TT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.