Status: | Unknown |
---|---|
Series: | TFBS4650 |
RoHS: | Compliant |
Prices starting from US$2.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.49
|
1,082
in stock
|
Buy Now | |
Future Electronics
from US$2.27
|
28,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.85
|
1,082
in stock
|
Buy Now | |
element14
from US$2.61
|
1,082
in stock
|
Buy Now | |
RS
from US$3.46
|
989
in stock
|
Buy Now | |
CoreStaff
from US$2.74
|
962
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Rutronik
from US$2.31
|
-
|
Buy Now | |
Avnet America
from US$2.30
|
-
|
Buy Now | |
Avnet Asia
from US$3.47
|
-
|
Buy Now | |
TTI Europe
from US$2.32
|
-
|
Buy Now |
Compliant to the IrDA physical layer specification |
Standard IrDA link distance of 1 m |
Low power consumption, typically less than 70 µA |
Datasheet |
---|
TFBS4650 |
Instructions |
---|
IrDA, Physical Layer |
Software protocol |
Product Literature |
---|
Selector Guide |
Quality Info |
---|
Quality Information |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-72 hours |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
TFBS4650 Series 6.8 x 2.8 x 1.6 mm 9.6 to 115.2 kbps Infrared Transceiver SMT | Future Electronics |
Transceiver, Irda | Newark Electronics |
IR TRANSCEIVER, SIR, 115.2KBPS, 886NM | element14 |
IRDA MODULE SIR TRANSCEIVER 1,6 MM-e4 | RS |
IRDA TX/RX 0.1152Mbps 2.5V/3.3V 7-Pin T/R | EBV Elektronik |
IRDA TRANSCEIVER SMALL PACK.SIR | Rutronik |
SERIAL IRDA MODULE | TTI Europe |
Where can I find additional details, specifications and documents for a TFBS4650-TR1?
Additional datasheets, footprints and schematics for TFBS4650-TR1 are listed on our Part Details page. You can also find images and similar parts to TFBS4650-TR1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFBS4650-TR1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFBS4650-TR1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFBS4650-TR1 fall under?
The TFBS4650-TR1 is listed under Optoelectronics & Displays > Infrared Products > Infrared Transceivers.
Can I view similar or alternative parts?
You can view similar parts to TFBS4650-TR1 when available in the Infrared Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFBS4650-TR1 you can contact the distributor directly for product support, shipping queries etc.
Is the TFBS4650-TR1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TFBS4650-TR1 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TFBS4650-TR1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFBS4650-TR1 often in real-time on the comparison pages.
What if I can't find stock of TFBS4650-TR1?
You can fill out our help required form which you can use to request a quote for TFBS4650-TR1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.