Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.29
|
55
in stock
|
Buy Now | |
SOS electronic
from US$3.75
|
1,638
in stock
|
Buy Now | |
element14
from US$7.52
|
1,116
in stock
|
Buy Now | |
Farnell
from US$6.09
|
1,116
in stock
|
Buy Now | |
Sager
from US$5.68
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.97
|
137
in stock
|
Buy Now | |
CoreStaff
from US$4.27
|
72
in stock
|
Buy Now | |
Newark Electronics
from US$6.04
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$7.57
|
-
|
Buy Now | |
RS Americas
from US$6.91
|
-
|
Buy Now | |
TRC Electronics
from US$5.95
|
-
|
Buy Now | |
Buerklin
from US$5.74
|
-
|
Buy Now |
1W, 7mm | |
Input Voltage | 21.6-26.4VDC |
Output Voltage | 5 |
Output Current | 200mA |
Efficiency | 78% |
Package Style | SMD 5 Pin, Non-conductive Plastic (UL94 V-0 rated) |
Length | 16.24mm |
Width | 8mm |
Weight | 1.7gg |
country of origin | TW |
MSL level | Level 2 (J-STD-033C) |
ESD Sensitive | No |
DC/DC Converter 1W 21,6-26,4V/5V 0,2A SO14 | SOS electronic |
CONVERTER, DC TO DC, 5V, 1W | element14 |
Isolated DC/DC Converters - SMD | Sager |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC,24Vin,5Vout 0.2A,1W,1.5kV,SMT | RS |
Dc-Dc Converter, 1 O/P, 5V, 0.2A | Newark Electronics |
TracoPower TES 1-2411 1W DC-DC Converter 24V DC In 5V DC 200mA Out | Rapid Electronics |
DC/DC CONVERTER | RS Americas |
DC-DC Converter SMD Package | TRC Electronics |
DC/DC-Wandler, 21,6-26,4 VDC, 1 W, 1 Ausgang, 5 VDC, 78 %Â Wirkungsgrad, TES 1-2411 | Buerklin |
Where can I find additional details, specifications and documents for a TES 1-2411?
Additional datasheets, footprints and schematics for TES 1-2411 are listed on our Part Details page. You can also find images and similar parts to TES 1-2411 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TES 1-2411 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TES 1-2411 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TES 1-2411 fall under?
The TES 1-2411 is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TES 1-2411 when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TES 1-2411 you can contact the distributor directly for product support, shipping queries etc.
Is the TES 1-2411 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TES 1-2411 have stock available?
Authorised distributors including SOS electronic, element14, Farnell, Sager and Transfer Multisort Elektronik have stock available or on a lead time for TES 1-2411.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TES 1-2411 often in real-time on the comparison pages.
What if I can't find stock of TES 1-2411?
You can fill out our help required form which you can use to request a quote for TES 1-2411 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.