Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.06
|
13
in stock
|
Buy Now | |
CoreStaff
from US$4.43
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.90
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$6.42
|
7
in stock
|
Buy Now | |
element14
from US$7.54
|
7
in stock
|
Buy Now | |
Farnell
from US$6.41
|
7
in stock
|
Buy Now | |
Buerklin
from US$6.03
|
5
in stock
|
Buy Now | |
RS Americas
from US$6.44
|
-
|
Buy Now | |
TRC Electronics
from US$6.23
|
-
|
Buy Now | |
Sager
from US$5.97
|
-
|
Buy Now |
1W, 7mm | |
Input Voltage | 4.5-5.5VDC |
Output Voltage | ±5 |
Output Current | 100/100mA |
Efficiency | 74% |
Package Style | SMD 5 Pin, Non-conductive Plastic (UL94 V-0 rated) |
Length | 16.24mm |
Width | 8mm |
Weight | 2gg |
country of origin | TW |
MSL level | Level 2 (J-STD-033C) |
ESD Sensitive | No |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC,5Vin,+/-5Vout 0.1A,1W,1.5kV,SMT | RS |
Isolated Board Mount Dc/Dc Converter, Surface Mount Dip, Smd, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant: Yes |Traco Power TES 1-0521 | Newark Electronics |
DC/DC, 5V/±5V, 1W, SMD | element14 |
DC/DC-Wandler, 4,5-5,5 VDC, 1 W, 2 Ausgänge, ±5 VDC, 74 % Wirkungsgrad, TES 1-0521 | Buerklin |
Iso DC-DC Converter, Vin 4.5 to 5.5Vdc, Vout +/-5Vdc, I/O isolation 1500Vdc | TRACO Power TES 1-0521 | RS Americas |
DC-DC Converter SMD Package | TRC Electronics |
Isolated DC/DC Converters - SMD | Sager |
Where can I find additional details, specifications and documents for a TES 1-0521?
Additional datasheets, footprints and schematics for TES 1-0521 are listed on our Part Details page. You can also find images and similar parts to TES 1-0521 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TES 1-0521 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TES 1-0521 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TES 1-0521 fall under?
The TES 1-0521 is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TES 1-0521 when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TES 1-0521 you can contact the distributor directly for product support, shipping queries etc.
Is the TES 1-0521 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TES 1-0521 have stock available?
Authorised distributors including CoreStaff, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for TES 1-0521.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TES 1-0521 often in real-time on the comparison pages.
What if I can't find stock of TES 1-0521?
You can fill out our help required form which you can use to request a quote for TES 1-0521 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.