Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$107.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$128.65
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$123.08
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$107.10
|
-
|
Buy Now | |
RS Americas
from US$133.03
|
-
|
Buy Now | |
element14
from US$135.17
|
-
|
Buy Now | |
TRC Electronics
from US$126.83
|
-
|
Buy Now | |
Buerklin
from US$123.00
|
-
|
Buy Now | |
Distrelec
from US$137.05
|
-
|
Buy Now | |
Sager
from US$124.35
|
-
|
Buy Now | |
Farnell
from US$132.36
|
-
|
Buy Now |
20W, 26.1mm | |
Input Voltage | 43-160VDC |
Output Voltage | 15 |
Output Current | 1330mA |
Efficiency | 87% |
Package Style | Chassis Mount, Enclosed Metal Case, Aluminium |
Length | 103mm |
Width | 57.2mm |
Weight | 122gg |
country of origin | TW |
ESD Sensitive | No |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Converter Isolated 15V 20W | RS |
Product Type: Dc/Dc | Newark Electronics |
Power Supply | RS Americas |
DC-DC CONVERTER, 15V, 1.33A | element14 |
DC/DC Converter Railway, High Performance Ultra Wide 4:1 Input Range | TRC Electronics |
DC/DC-Wandler, 43-160 VDC, 20 W, 1 Ausgang, 15 VDC, 87 % Wirkungsgrad, TEQ 20-7213WIR | Buerklin |
Traco Power DC/DC Converter, 43 ... 160VDC, 15V, 1.33A, 20W | Distrelec |
Isolated DC/DC Converters - Chassis Mount | Sager |
Where can I find additional details, specifications and documents for a TEQ 20-7213WIR?
Additional datasheets, footprints and schematics for TEQ 20-7213WIR are listed on our Part Details page. You can also find images and similar parts to TEQ 20-7213WIR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEQ 20-7213WIR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEQ 20-7213WIR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEQ 20-7213WIR fall under?
The TEQ 20-7213WIR is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEQ 20-7213WIR when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEQ 20-7213WIR you can contact the distributor directly for product support, shipping queries etc.
Is the TEQ 20-7213WIR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEQ 20-7213WIR have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for TEQ 20-7213WIR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEQ 20-7213WIR often in real-time on the comparison pages.
What if I can't find stock of TEQ 20-7213WIR?
You can fill out our help required form which you can use to request a quote for TEQ 20-7213WIR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.