Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$382.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$430.62
|
No stock
|
Buy Now | |
Rapid Electronics
from US$608.96
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$602.00
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$382.67
|
-
|
Buy Now | |
RS Americas
from US$430.83
|
-
|
Buy Now | |
element14
from US$498.32
|
-
|
Buy Now | |
TRC Electronics
from US$400.19
|
-
|
Buy Now | |
Buerklin
from US$402.33
|
-
|
Buy Now | |
Sager
from US$397.54
|
-
|
Buy Now |
182W, 87.6mm | |
Input Voltage | 43-160VDC |
Output Voltage | 48 |
Output Current | 3800mA |
Efficiency | 89% |
Package Style | DIN-Rail, Chassis Mount, Enclosed Metal Case, Aluminium |
Length | 103.2mm |
Width | 88.9mm |
Weight | 800gg |
country of origin | TW |
ESD Sensitive | No |
TRACO ELEC. AG TEQ 160-7218WIR | Rapid Electronics |
Dc-Dc Converter, 48V, 3.8A | Newark Electronics |
TRACOPOWER Iso DC-DC Converter, Vin 43 to 160Vdc, Vout 48Vdc, I/O isolation 2250Vdc | TRACO Power TEQ 160-7218WIR | RS Americas |
DC-DC CONVERTER, 48V, 3.8A | element14 |
DC/DC Converter Railway, High Performance Ultra Wide 4:1 Input Range | TRC Electronics |
DC/DC-Wandler, 43-160 VDC, 182.4 W, 1 Ausgang, 48 VDC, 89 % Wirkungsgrad, TEQ 160-7218WIR | Buerklin |
Isolated DC/DC Converters - Chassis Mount | Sager |
Where can I find additional details, specifications and documents for a TEQ 160-7218WIR?
Additional datasheets, footprints and schematics for TEQ 160-7218WIR are listed on our Part Details page. You can also find images and similar parts to TEQ 160-7218WIR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEQ 160-7218WIR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEQ 160-7218WIR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEQ 160-7218WIR fall under?
The TEQ 160-7218WIR is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEQ 160-7218WIR when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEQ 160-7218WIR you can contact the distributor directly for product support, shipping queries etc.
Is the TEQ 160-7218WIR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEQ 160-7218WIR have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and element14 have stock available or on a lead time for TEQ 160-7218WIR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEQ 160-7218WIR often in real-time on the comparison pages.
What if I can't find stock of TEQ 160-7218WIR?
You can fill out our help required form which you can use to request a quote for TEQ 160-7218WIR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.