Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$135.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$169.84
|
76
in stock
|
Buy Now | |
Newark Electronics
from US$149.05
|
5
in stock
|
Buy Now | |
element14
from US$146.94
|
5
in stock
|
Buy Now | |
Conrad
from US$213.91
|
5
in stock
|
Buy Now | |
Farnell
from US$135.26
|
5
in stock
|
Buy Now | |
Distrelec
from US$186.72
|
3
in stock
|
Buy Now | |
RS Americas
from US$168.55
|
-
|
Buy Now | |
TRC Electronics
from US$177.91
|
-
|
Buy Now | |
Buerklin
from US$153.62
|
-
|
Buy Now | |
Sager
from US$144.16
|
-
|
Buy Now |
100W, 12.7mm | |
Input Voltage | Sep-36VDC |
Output Voltage | 24 |
Output Current | 4200mA |
Efficiency | 90% |
Package Style | Enclosed Metal Case, Alu base-plate w. plastic case |
Length | 57.9mm |
Width | 61mm |
Weight | 105gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC Converter Isolated 15V 6.7A 100W | RS |
Isolated Board Mount Dc/Dc Converter, Half Brick, Fixed, Adjustable, Through Hole, 100 W, 24 V Rohs Compliant: Yes |Traco Power TEP 100-2415WIR | Newark Electronics |
DC-DC CONVERTER, 24V, 4.2A | element14 |
4:1 input range, approval for railways according to EN 50155, adjustable output voltage with ext. Resistance, reverse polarity protection, heat sink (Option - not included).This text is machine translated. | Conrad |
Traco Power DC/DC Converter 9 ... 36V 24V 4.2A 100W | Distrelec |
DC-DC Converter, 24VDC, I/O isolation 2250VDC, TEP 100WIR Series | TRACO Power TEP 100-2415WIR | RS Americas |
DC/DC Converter Half Brick Ultra Wide 4:1 Input Range | TRC Electronics |
DC/DC-Wandler, 8,5-36 VDC, 101 W, 1 Ausgang, 24 VDC, 90 % Wirkungsgrad, TEP 100-2415WIR | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TEP 100-2415WIR?
Additional datasheets, footprints and schematics for TEP 100-2415WIR are listed on our Part Details page. You can also find images and similar parts to TEP 100-2415WIR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEP 100-2415WIR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEP 100-2415WIR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEP 100-2415WIR fall under?
The TEP 100-2415WIR is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEP 100-2415WIR when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEP 100-2415WIR you can contact the distributor directly for product support, shipping queries etc.
Is the TEP 100-2415WIR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEP 100-2415WIR have stock available?
Authorised distributors including RS, Newark Electronics, element14, Conrad and Farnell have stock available or on a lead time for TEP 100-2415WIR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEP 100-2415WIR often in real-time on the comparison pages.
What if I can't find stock of TEP 100-2415WIR?
You can fill out our help required form which you can use to request a quote for TEP 100-2415WIR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.