Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
83W, 12.7mm | |
Input Voltage | 43-160VDC |
Output Voltage | 3.3 |
Output Current | 25000mA |
Efficiency | 87% |
Package Style | Enclosed Metal Case, Alu base-plate w. plastic case |
Length | 57.9mm |
Width | 61mm |
Weight | 105gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC-Wandler, 43-160 VDC, 83 W, 1 Ausgang, 3,3 VDC, 90 % Wirkungsgrad, TEP 100-7210WIR | Buerklin |
Tep 100Wir Rohs Compliant: Yes |Traco Power TEP 100-7210WIR | Newark Electronics |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TEP 100-7210WIR?
Additional datasheets, footprints and schematics for TEP 100-7210WIR are listed on our Part Details page. You can also find images and similar parts to TEP 100-7210WIR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEP 100-7210WIR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEP 100-7210WIR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEP 100-7210WIR fall under?
The TEP 100-7210WIR is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEP 100-7210WIR when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEP 100-7210WIR you can contact the distributor directly for product support, shipping queries etc.
Is the TEP 100-7210WIR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEP 100-7210WIR have stock available?
Authorised distributors including Buerklin, Newark Electronics and Sager have stock available or on a lead time for TEP 100-7210WIR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEP 100-7210WIR often in real-time on the comparison pages.
What if I can't find stock of TEP 100-7210WIR?
You can fill out our help required form which you can use to request a quote for TEP 100-7210WIR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.