Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.51
|
5
in stock
|
Buy Now | |
SOS electronic
from US$4.48
|
80
in stock
|
Buy Now | |
Conrad
from US$11.08
|
15
in stock
|
Buy Now | |
Sager
from US$4.13
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$5.70
|
-
|
Buy Now | |
Rapid Electronics
from US$7.21
|
-
|
Buy Now | |
RS Americas
from US$6.48
|
-
|
Buy Now | |
element14
from US$7.15
|
-
|
Buy Now | |
Buerklin
from US$5.47
|
-
|
Buy Now | |
Farnell
from US$5.81
|
-
|
Buy Now |
Length | 49.8mm |
---|---|
Width | 39mm |
5.6mm | |
Weight | 15gg |
country of origin | TW |
ESD Sensitive | No |
Al Heatsink for DC/DC module TEN20/TEN20WI | SOS electronic |
Heatsink | Conrad |
Heat Sinks Product Type: DC/DC | Sager |
Heatsink for Traco TEN20WI,TEN30WI | RS |
Product Type: Dc/Dc | Newark Electronics |
TracoPower TEN-HS2 C/W Heat Sink For Housing 40.60x56.00x7.00mm | Rapid Electronics |
DC Connector for use with TEN20WI, TEN30WI Converters, TEN-HS Series | TRACO Power TEN-HS2 | RS Americas |
HEATSINK, DC/DC CONVERTER | element14 |
DC/DC-Konverter-Kühlkörper, 56 x 39 x 17.2 mm, 8.2 K/W, Schwarz eloxiert | Buerklin |
Where can I find additional details, specifications and documents for a TEN-HS2?
Additional datasheets, footprints and schematics for TEN-HS2 are listed on our Part Details page. You can also find images and similar parts to TEN-HS2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEN-HS2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN-HS2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEN-HS2 fall under?
The TEN-HS2 is listed under Heat Sink.
Can I view similar or alternative parts?
You can view similar parts to TEN-HS2 when available in the Heat Sink range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEN-HS2 you can contact the distributor directly for product support, shipping queries etc.
Is the TEN-HS2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEN-HS2 have stock available?
Authorised distributors including SOS electronic, Conrad, Sager, RS and Newark Electronics have stock available or on a lead time for TEN-HS2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEN-HS2 often in real-time on the comparison pages.
What if I can't find stock of TEN-HS2?
You can fill out our help required form which you can use to request a quote for TEN-HS2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.