Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$32.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$35.65
|
17
in stock
|
Buy Now | |
Sager
from US$34.36
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$42.05
|
33
in stock
|
Buy Now | |
Distrelec
from US$44.23
|
22
in stock
|
Buy Now | |
Conrad
from US$53.47
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$37.55
|
6
in stock
|
Buy Now | |
element14
from US$42.71
|
6
in stock
|
Buy Now | |
Farnell
from US$32.71
|
6
in stock
|
Buy Now | |
RS Americas
from US$42.34
|
-
|
Buy Now | |
TRC Electronics
from US$41.22
|
-
|
Buy Now | |
Buerklin
from US$36.57
|
-
|
Buy Now |
8W, 10.2mm | |
Input Voltage | 43-160VDC |
Output Voltage | 12 |
Output Current | 666mA |
Efficiency | 86% |
Package Style | DIP24, Copper, Nickel plated |
Length | 32mm |
Width | 20.3mm |
Weight | 18gg |
country of origin | TW |
ESD Sensitive | No |
Isolated DC/DC Converters - Through Hole | Sager |
Converter: DC/DC | Transfer Multisort Elektronik |
Traco Power DC/DC Converter 43 ... 160V 12V 666mA 8W | Distrelec |
DC/DC converter,43-160Vin,12Vo 666mA 8W | RS |
The TEN 8WI series is a family of high performance 8 Watt dc-dc converter modules featuring ultra wide 4:1 input voltage ranges in a DIP-24 package with industry-standard footprint. Input voltages up to 160 VDC, excellent EMC characteristics and EN 50155 approval make this product the best choice for many demanding applications in railroad and transportation systems. Further standard features include remote On/Off, over voltage protection, under voltage lockout and short circuit protection. Typical applications for these converters are also in wireless networks, telecom/datacom, industry control systems and measurement equipments. | Conrad |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Through Hole, 8 W, 12 V, 666 Ma Rohs Compliant: Yes |Traco Power TEN 8-7212WI | Newark Electronics |
DC/DC, 12V, 0.666A | element14 |
DC-DC Converter,12V,0.666A,43-160V In, Enclosed, PCB Mount, Railroad, TEN Series | TRACO Power TEN 8-7212WI | RS Americas |
DC/DC Converter DIP-24, Railway Ultra Wide 4:1 Input Range | TRC Electronics |
DC/DC-Wandler, 43-160 VDC, 8 W, 1 Ausgang, 12 VDC, 86 % Wirkungsgrad, TEN 8-7212WI | Buerklin |
Where can I find additional details, specifications and documents for a TEN 8-7212WI?
Additional datasheets, footprints and schematics for TEN 8-7212WI are listed on our Part Details page. You can also find images and similar parts to TEN 8-7212WI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEN 8-7212WI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 8-7212WI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEN 8-7212WI fall under?
The TEN 8-7212WI is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEN 8-7212WI when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 8-7212WI you can contact the distributor directly for product support, shipping queries etc.
Is the TEN 8-7212WI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEN 8-7212WI have stock available?
Authorised distributors including Sager, Transfer Multisort Elektronik, Distrelec, RS and Conrad have stock available or on a lead time for TEN 8-7212WI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEN 8-7212WI often in real-time on the comparison pages.
What if I can't find stock of TEN 8-7212WI?
You can fill out our help required form which you can use to request a quote for TEN 8-7212WI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.