Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$30.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$36.24
|
105
in stock
|
Buy Now | |
Newark Electronics
from US$31.48
|
270
in stock
|
Buy Now | |
Farnell
from US$30.06
|
270
in stock
|
Buy Now | |
element14
from US$41.05
|
259
in stock
|
Buy Now | |
Sager
from US$31.58
|
91
in stock
|
Buy Now | |
Distrelec
from US$37.07
|
86
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$35.46
|
5
in stock
|
Buy Now | |
RS Americas
from US$39.14
|
-
|
Buy Now | |
TRC Electronics
from US$37.91
|
-
|
Buy Now | |
Buerklin
from US$33.59
|
-
|
Buy Now |
8W, 10.2mm | |
Input Voltage | Sep-36VDC |
Output Voltage | ±12 |
Output Current | 333/333mA |
Efficiency | 86% |
Package Style | DIP24, Copper, Nickel plated |
Length | 32mm |
Width | 20.3mm |
Weight | 18gg |
country of origin | TW |
ESD Sensitive | No |
Isolated Board Mount Dc/Dc Converter, Dip, Through Hole, Fixed, 36 V, 9 V, 2 Rohs Compliant: Yes |Traco Power TEN 8-2422WI | Newark Electronics |
DC DC, WIDE IP, 8W, + - 12V, 0.33A | Farnell |
TEN8-2422WI regulated DC-DC,+/-12V 8W | RS |
Isolated DC/DC Converters - Through Hole | Sager |
Traco Power DC/DC Converter 9 ... 36V 12V 333mA 8W | Distrelec |
Converter: DC/DC | Transfer Multisort Elektronik |
DC-DC Converter,12V,0.333A,-12V,0.333A,9-36V In, Enclosed, PCB Mount, TEN Series | TRACO Power TEN 8-2422WI | RS Americas |
DC/DC Converter DIP-24, Railway Ultra Wide 4:1 Input Range | TRC Electronics |
DC/DC-Wandler, 9-36 VDC, 8 W, 2 Ausgänge, ±12 VDC, 86 % Wirkungsgrad, TEN 8-2422WI | Buerklin |
Where can I find additional details, specifications and documents for a TEN 8-2422WI?
Additional datasheets, footprints and schematics for TEN 8-2422WI are listed on our Part Details page. You can also find images and similar parts to TEN 8-2422WI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEN 8-2422WI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 8-2422WI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEN 8-2422WI fall under?
The TEN 8-2422WI is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEN 8-2422WI when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 8-2422WI you can contact the distributor directly for product support, shipping queries etc.
Is the TEN 8-2422WI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEN 8-2422WI have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS and Sager have stock available or on a lead time for TEN 8-2422WI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEN 8-2422WI often in real-time on the comparison pages.
What if I can't find stock of TEN 8-2422WI?
You can fill out our help required form which you can use to request a quote for TEN 8-2422WI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.