Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.66
|
37
in stock
|
Buy Now | |
Sager
from US$24.04
|
197
in stock
|
Buy Now | |
SOS electronic
from US$20.78
|
30
in stock
|
Buy Now | |
Distrelec
from US$29.89
|
19
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$28.51
|
16
in stock
|
Buy Now | |
Conrad
from US$38.92
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$24.82
|
-
|
Buy Now | |
RS Americas
from US$29.80
|
-
|
Buy Now | |
element14
from US$30.94
|
-
|
Buy Now | |
TRC Electronics
from US$28.85
|
-
|
Buy Now | |
Buerklin
from US$25.62
|
-
|
Buy Now | |
Farnell
from US$22.94
|
-
|
Buy Now |
8W, 10.2mm | |
Input Voltage | 18-36VDC |
Output Voltage | 12 |
Output Current | 665mA |
Efficiency | 86% |
Package Style | DIP24, Copper, Nickel plated |
Length | 32mm |
Width | 20.3mm |
Weight | 17gg |
country of origin | TW |
ESD Sensitive | No |
Isolated DC/DC Converters - Through Hole | Sager |
TEN8-2412 regulated DC-DC,12V 8W | RS |
DC/DC Converter 8W 18-36V/12V 0,665A DIP24 | SOS electronic |
Traco Power DC/DC Converter 18 ... 36V 12V 666mA 8W | Distrelec |
Converter: DC/DC | Transfer Multisort Elektronik |
Wide 2:1 input voltage range, input filter according to EN 55022, class A and FCC, level A with no external components. | Conrad |
Dc-Dc Converter, Iso Pol, 1 O/P, 8W, 665Ma, 12V | Newark Electronics |
TRACOPOWER Iso DC-DC Converter, Vin 18 to 36Vdc, Vout 12Vdc, I/O isolation 1500Vdc | TRACO Power TEN 8-2412 | RS Americas |
CONVERTER, DC/DC, 8W, 12V | element14 |
DC/DC Converter DIP-24 Wide 2:1 Input Range | TRC Electronics |
DC/DC-Wandler, 18-36 VDC, 8 W, 1 Ausgang, 12 VDC, 86 % Wirkungsgrad, TEN 8-2412 | Buerklin |
Where can I find additional details, specifications and documents for a TEN 8-2412?
Additional datasheets, footprints and schematics for TEN 8-2412 are listed on our Part Details page. You can also find images and similar parts to TEN 8-2412 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEN 8-2412 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 8-2412 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEN 8-2412 fall under?
The TEN 8-2412 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEN 8-2412 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 8-2412 you can contact the distributor directly for product support, shipping queries etc.
Is the TEN 8-2412 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEN 8-2412 have stock available?
Authorised distributors including Sager, RS, SOS electronic, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for TEN 8-2412.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEN 8-2412 often in real-time on the comparison pages.
What if I can't find stock of TEN 8-2412?
You can fill out our help required form which you can use to request a quote for TEN 8-2412 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.