Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.35
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$25.32
|
198
in stock
|
Buy Now | |
element14
from US$31.77
|
198
in stock
|
Buy Now | |
Farnell
from US$23.63
|
198
in stock
|
Buy Now | |
Distrelec
from US$29.89
|
175
in stock
|
Buy Now | |
Conrad
from US$38.92
|
92
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$28.51
|
37
in stock
|
Buy Now | |
SOS electronic
from US$19.81
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$33.19
|
-
|
Buy Now | |
RS Americas
from US$30.26
|
-
|
Buy Now | |
TRC Electronics
from US$28.85
|
-
|
Buy Now | |
Buerklin
from US$25.62
|
-
|
Buy Now | |
Sager
from US$24.04
|
-
|
Buy Now |
7.5W, 10.2mm | |
Input Voltage | 18-36VDC |
Output Voltage | 5 |
Output Current | 1500mA |
Efficiency | 83% |
Package Style | DIP24, Copper, Nickel plated |
Length | 32mm |
Width | 20.3mm |
Weight | 17gg |
country of origin | TW |
ESD Sensitive | No |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Through Hole, 8 W, 5 V, 1.5 A Rohs Compliant: Yes |Traco Power TEN 8-2411 | Newark Electronics |
CONVERTER, DC-DC, 5V, 8W | element14 |
Traco Power DC/DC Converter 18 ... 36V 5V 1.5A 8W | Distrelec |
Wide 2:1 input voltage range, input filter according to EN 55022, class A and FCC, level A with no external components. | Conrad |
TEN8-2411 regulated DC-DC,5V 7.5W | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Converter 8W 18-36V/5V 1,5A DIP24 | SOS electronic |
TracoPower TEN 8-2411 Single Output DC DC Converter 8W | Rapid Electronics |
TRACOPOWER Iso DC-DC Converter, Vin 18 to 36Vdc, Vout 5Vdc, I/O isolation 1500Vdc | TRACO Power TEN 8-2411 | RS Americas |
DC/DC Converter DIP-24 Wide 2:1 Input Range | TRC Electronics |
DC/DC-Wandler, 18-36 VDC, 8 W, 1 Ausgang, 5 VDC, 83 % Wirkungsgrad, TEN 8-2411 | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TEN 8-2411?
Additional datasheets, footprints and schematics for TEN 8-2411 are listed on our Part Details page. You can also find images and similar parts to TEN 8-2411 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEN 8-2411 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 8-2411 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEN 8-2411 fall under?
The TEN 8-2411 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEN 8-2411 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 8-2411 you can contact the distributor directly for product support, shipping queries etc.
Is the TEN 8-2411 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEN 8-2411 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Conrad have stock available or on a lead time for TEN 8-2411.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEN 8-2411 often in real-time on the comparison pages.
What if I can't find stock of TEN 8-2411?
You can fill out our help required form which you can use to request a quote for TEN 8-2411 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.