Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.22
|
65
in stock
|
Buy Now | |
Newark Electronics
from US$25.32
|
77
in stock
|
Buy Now | |
element14
from US$32.77
|
77
in stock
|
Buy Now | |
Farnell
from US$26.04
|
77
in stock
|
Buy Now | |
Sager
from US$24.04
|
73
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$31.12
|
30
in stock
|
Buy Now | |
Conrad
from US$38.92
|
3
in stock
|
Buy Now | |
RS Americas
from US$28.89
|
-
|
Buy Now | |
TRC Electronics
from US$28.85
|
-
|
Buy Now | |
Buerklin
from US$25.62
|
-
|
Buy Now | |
Distrelec
from US$29.89
|
-
|
Buy Now |
8W, 10.2mm | |
Input Voltage | Sep-18VDC |
Output Voltage | 12 |
Output Current | 665mA |
Efficiency | 88% |
Package Style | DIP24, Copper, Nickel plated |
Length | 32mm |
Width | 20.3mm |
Weight | 17gg |
country of origin | TW |
ESD Sensitive | No |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Through Hole, 8 W, 12 V, 665 Ma Rohs Compliant: Yes |Traco Power TEN 8-1212 | Newark Electronics |
CONVERTER, DC/DC, 8W, 12V | element14 |
Isolated DC/DC Converters - Through Hole | Sager |
TEN8-1212 regulated DC-DC,12V 8W | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
Wide 2:1 input voltage range, input filter according to EN 55022, class A and FCC, level A with no external components. | Conrad |
TRACOPOWER Iso DC-DC Converter, Vin 9 to 18Vdc, Vout 12Vdc, I/O isolation 1500Vdc | TRACO Power TEN 8-1212 | RS Americas |
DC/DC Converter DIP-24 Wide 2:1 Input Range | TRC Electronics |
DC/DC-Wandler, 9-18 VDC, 8 W, 1 Ausgang, 12 VDC, 88 % Wirkungsgrad, TEN 8-1212 | Buerklin |
Traco Power DC/DC Converter 9 ... 18V 12V 665mA 8W | Distrelec |
Where can I find additional details, specifications and documents for a TEN 8-1212?
Additional datasheets, footprints and schematics for TEN 8-1212 are listed on our Part Details page. You can also find images and similar parts to TEN 8-1212 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEN 8-1212 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 8-1212 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEN 8-1212 fall under?
The TEN 8-1212 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEN 8-1212 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 8-1212 you can contact the distributor directly for product support, shipping queries etc.
Is the TEN 8-1212 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEN 8-1212 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and RS have stock available or on a lead time for TEN 8-1212.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEN 8-1212 often in real-time on the comparison pages.
What if I can't find stock of TEN 8-1212?
You can fill out our help required form which you can use to request a quote for TEN 8-1212 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.