Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$87.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$103.78
|
10
in stock
|
Buy Now | |
Sager
from US$98.82
|
74
in stock
|
Buy Now | |
Newark Electronics
from US$93.12
|
12
in stock
|
Buy Now | |
element14
from US$114.08
|
12
in stock
|
Buy Now | |
Farnell
from US$87.04
|
12
in stock
|
Buy Now | |
RS Americas
from US$116.73
|
-
|
Buy Now | |
TRC Electronics
from US$107.49
|
-
|
Buy Now | |
Buerklin
from US$99.29
|
-
|
Buy Now |
60W, 10.2mm | |
Input Voltage | 18-75VDC |
Output Voltage | 12 |
Output Current | 5000mA |
Efficiency | 92% |
Package Style | 2" x 1", Copper, Nickel plated |
Length | 50.8mm |
Width | 25.4mm |
Weight | 33gg |
country of origin | TW |
ESD Sensitive | No |
Isolated DC/DC Converters - Through Hole | Sager |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Adjustable, Through Hole, 60 W, 12 V, 5 A Rohs Compliant: Yes |Traco Power TEN 60-4812WIN | Newark Electronics |
DC-DC CONVERTER, 12V, 5A | element14 |
DC/DC Converter Isolated 12V 5A 60W | RS |
TRACOPOWER Iso DC-DC Converter, Vin 18 to 75Vdc, Vout 12Vdc, I/O isolation 1500Vdc | TRACO Power TEN 60-4812WIN | RS Americas |
DC/DC Converter 2x1 Package Ultra Wide 4:1 Input Range | TRC Electronics |
DC/DC-Wandler, 18-75 VDC, 60 W, 1 Ausgang, 12 VDC, 92 % Wirkungsgrad, TEN 60-4812WIN | Buerklin |
Where can I find additional details, specifications and documents for a TEN 60-4812WIN?
Additional datasheets, footprints and schematics for TEN 60-4812WIN are listed on our Part Details page. You can also find images and similar parts to TEN 60-4812WIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEN 60-4812WIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 60-4812WIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEN 60-4812WIN fall under?
The TEN 60-4812WIN is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEN 60-4812WIN when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 60-4812WIN you can contact the distributor directly for product support, shipping queries etc.
Is the TEN 60-4812WIN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEN 60-4812WIN have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TEN 60-4812WIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEN 60-4812WIN often in real-time on the comparison pages.
What if I can't find stock of TEN 60-4812WIN?
You can fill out our help required form which you can use to request a quote for TEN 60-4812WIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.