Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$95.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$100.80
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$102.48
|
-
|
Buy Now | |
RS Americas
from US$146.83
|
-
|
Buy Now | |
element14
from US$120.19
|
-
|
Buy Now | |
TRC Electronics
from US$118.28
|
-
|
Buy Now | |
Buerklin
from US$109.38
|
-
|
Buy Now | |
Sager
from US$108.71
|
-
|
Buy Now | |
Farnell
from US$95.95
|
-
|
Buy Now |
60W, 10.2mm | |
Input Voltage | Sep-36VDC |
Output Voltage | ±12 |
Output Current | 2500/2500mA |
Efficiency | 91% |
Package Style | 2" x 1", Copper, Nickel plated |
Length | 50.8mm |
Width | 25.4mm |
Weight | 33gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC Converter Isolated +/-12V 2.5A 60W | RS |
Dc-Dc Converter, 2.5A, 12V, 60W | Newark Electronics |
DC/DC Converter Isolated +/-12V 2.5A 60W | TRACO Power TEN 60-2422WIN | RS Americas |
DC-DC CONVERTER, 2 O/P, 60W | element14 |
DC/DC Converter 2x1 Package Ultra Wide 4:1 Input Range | TRC Electronics |
DC/DC-Wandler, 9-36 VDC, 60 W, 2 Ausgänge, ±12 VDC, 91 % Wirkungsgrad, TEN 60-2422WIN | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TEN 60-2422WIN?
Additional datasheets, footprints and schematics for TEN 60-2422WIN are listed on our Part Details page. You can also find images and similar parts to TEN 60-2422WIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEN 60-2422WIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 60-2422WIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEN 60-2422WIN fall under?
The TEN 60-2422WIN is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEN 60-2422WIN when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 60-2422WIN you can contact the distributor directly for product support, shipping queries etc.
Is the TEN 60-2422WIN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEN 60-2422WIN have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TRC Electronics have stock available or on a lead time for TEN 60-2422WIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEN 60-2422WIN often in real-time on the comparison pages.
What if I can't find stock of TEN 60-2422WIN?
You can fill out our help required form which you can use to request a quote for TEN 60-2422WIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.