Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.50
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$25.08
|
-
|
Buy Now | |
RS Americas
from US$29.00
|
-
|
Buy Now | |
TRC Electronics
from US$27.22
|
-
|
Buy Now | |
Buerklin
from US$24.93
|
-
|
Buy Now | |
Distrelec
from US$31.11
|
-
|
Buy Now | |
element14
from US$23.84
|
-
|
Buy Now | |
Sager
from US$24.70
|
-
|
Buy Now | |
Farnell
from US$20.51
|
-
|
Buy Now |
6W, 10.2mm | |
Input Voltage | 18-75VDC |
Output Voltage | ±15 |
Output Current | 200/200mA |
Efficiency | 82% |
Package Style | DIP24, Alu alloy, black anodized coating |
Length | 31.8mm |
Width | 20.3mm |
Weight | 17gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC converter,18-75Vin,+/-15V 0.20A,6W | RS |
Dc-Dc Converter, Iso Pol, 2 O/P, 5W, 15V, -15V | Newark Electronics |
DC/DC converter,18-75Vin,+/-15V 0.20A,6W | TRACO Power TEN 5-4823WI | RS Americas |
DC-DC Converter DIP-24 Package Ultra-Wide 4:1 Input Range | TRC Electronics |
DC/DC-Wandler, 18-75 VDC, 6 W, 2 Ausgänge, ±15 VDC, 82 % Wirkungsgrad, TEN 5-4823WI | Buerklin |
Traco Power DC/DC Converter 18 ... 75V 15V 200mA 6W | Distrelec |
DC/DC Converter,6W, +-15V/0.2A | element14 |
Isolated DC/DC Converters - Through Hole | Sager |
CONVERTER, DC/DC, 6W, +/-15V/0.2A | Farnell |
Where can I find additional details, specifications and documents for a TEN 5-4823WI?
Additional datasheets, footprints and schematics for TEN 5-4823WI are listed on our Part Details page. You can also find images and similar parts to TEN 5-4823WI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEN 5-4823WI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 5-4823WI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEN 5-4823WI fall under?
The TEN 5-4823WI is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEN 5-4823WI when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 5-4823WI you can contact the distributor directly for product support, shipping queries etc.
Is the TEN 5-4823WI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEN 5-4823WI have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, TRC Electronics and Buerklin have stock available or on a lead time for TEN 5-4823WI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEN 5-4823WI often in real-time on the comparison pages.
What if I can't find stock of TEN 5-4823WI?
You can fill out our help required form which you can use to request a quote for TEN 5-4823WI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.