Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.00
|
73
in stock
|
Buy Now | |
Sager
from US$23.36
|
262
in stock
|
Buy Now | |
element14
from US$23.62
|
194
in stock
|
Buy Now | |
Farnell
from US$21.07
|
194
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$27.08
|
75
in stock
|
Buy Now | |
Distrelec
from US$28.50
|
34
in stock
|
Buy Now | |
SOS electronic
from US$25.46
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$24.20
|
-
|
Buy Now | |
Rapid Electronics
from US$30.87
|
-
|
Buy Now | |
RS Americas
from US$27.42
|
-
|
Buy Now | |
TRC Electronics
from US$25.78
|
-
|
Buy Now | |
Buerklin
from US$23.56
|
-
|
Buy Now |
5W, 10.2mm | |
Input Voltage | 18-75VDC |
Output Voltage | 5 |
Output Current | 1000mA |
Efficiency | 78% |
Package Style | DIP24, Alu alloy, black anodized coating |
Length | 31.8mm |
Width | 20.3mm |
Weight | 17gg |
country of origin | TW |
ESD Sensitive | No |
Isolated DC/DC Converters - Through Hole | Sager |
DC/DC Converter,6W, 5V/1A | element14 |
CONVERTER, DC/DC, 6W, 5V/1A | Farnell |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC converter,18-75Vin,5Vo 1A,5W | RS |
Traco Power DC/DC Converter 18 ... 75V 5V 1A 6W | Distrelec |
DC/DC Converter 5W 18-75V/5V 1A DIP24 | SOS electronic |
Dc-Dc Converter, 1A, 5V, 6W | Newark Electronics |
TracoPower TEN 5-4811WI 5W DC-DC Converter 18 - 75V DC In 5V DC 1A Out | Rapid Electronics |
DC-DC Converter, 18-75Vin,5Vo 1A,5W | TRACO Power TEN 5-4811WI | RS Americas |
DC-DC Converter DIP-24 Package Ultra-Wide 4:1 Input Range | TRC Electronics |
DC/DC-Wandler, 18-75 VDC, 6 W, 1 Ausgang, 5 VDC, 78 % Wirkungsgrad, TEN 5-4811WI | Buerklin |
Where can I find additional details, specifications and documents for a TEN 5-4811WI?
Additional datasheets, footprints and schematics for TEN 5-4811WI are listed on our Part Details page. You can also find images and similar parts to TEN 5-4811WI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEN 5-4811WI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 5-4811WI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEN 5-4811WI fall under?
The TEN 5-4811WI is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEN 5-4811WI when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 5-4811WI you can contact the distributor directly for product support, shipping queries etc.
Is the TEN 5-4811WI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEN 5-4811WI have stock available?
Authorised distributors including Sager, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for TEN 5-4811WI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEN 5-4811WI often in real-time on the comparison pages.
What if I can't find stock of TEN 5-4811WI?
You can fill out our help required form which you can use to request a quote for TEN 5-4811WI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.